EN
  • EN
  • DE

NL17SZ16DFT2G-L22038

Part No NL17SZ16DFT2G-L22038
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V SC88A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197209-NL17SZ16DFT2G-L22038
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Series 17SZ
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Last Time Buy
Logic Type Buffer, Non-Inverting
Voltage - Supply 1.65V ~ 5.5V
Operating Temperature -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian NL17SZ16DFT2G-L22038 CAD Model

Description

ON Semiconductor NL17SZ16DFT2G-L22038: High-Performance Single Inverter

The NL17SZ16DFT2G-L22038 is a state-of-the-art single inverter designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact and efficient device is part of ON Semiconductor's extensive range of logic products, delivering high-performance solutions for a wide array of applications.

Constructed with advanced silicon gate CMOS technology, the NL17SZ16DFT2G-L22038 provides a high-speed, low-power single inverter function. Its design ensures minimal propagation delay, making it an ideal choice for high-speed operations. The device operates from a voltage range of 1.65V to 5.5V, providing the versatility needed to support both low-voltage and standard-voltage applications.

The NL17SZ16DFT2G-L22038 features a 5-pin SC−88A (SOT−353) package, which is not only space-saving but also allows for efficient PCB layout in high-density circuit designs. Its ultra-small footprint is particularly beneficial for portable and miniaturized electronic devices, such as smartphones, tablets, and IoT gadgets.

Key highlights of the NL17SZ16DFT2G-L22038 include:

  • High noise immunity characteristic of CMOS devices, ensuring stable operation even in noisy environments.
  • Low power consumption, which is critical for battery-operated devices, helping to extend battery life and reduce energy costs.
  • Source and sink current capability, offering flexibility in interfacing with other components in the system.
  • Compatibility with TTL levels, allowing for easy integration into mixed-technology systems without the need for additional interfacing components.
  • These attributes make the NL17SZ16DFT2G-L22038 a robust and reliable choice for designers looking to optimize their digital logic operations.

Whether used in complex computing systems or simple logic gates, the NL17SZ16DFT2G-L22038 delivers performance and efficiency. Its industry-standard packaging and operational characteristics ensure it can be easily adopted into existing designs or utilized in new, innovative applications that demand high-speed, low-power digital inverting functions.

With ON Semiconductor's commitment to quality and performance, the NL17SZ16DFT2G-L22038 is a component that engineers can trust for their critical electronic designs.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess