EN
  • EN
  • DE

NIS5232MN1TXG

Part No NIS5232MN1TXG
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description Volt Electronic Fuse
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Function Electronic Fuse
Sensing Method High-Side
Voltage - Input 9 V ~ 18 V
Output Current 4.2A
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 1231176-NIS5232MN1TXG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NIS5232
Introduction Date October 09, 2012
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NIS5232MN1TXG CAD Model

Description

The ON Semiconductor NIS5232MN1TXG is a cutting-edge electronic component designed for robust circuit protection solutions. This intelligent e-fuse device is engineered to safeguard systems against overcurrent events, thereby ensuring the reliability and longevity of electronic applications. It is a preferred choice for designers who require efficient and compact overcurrent protection in their power management designs.

Key Features

  • Integrated Overcurrent Protection: The NIS5232MN1TXG comes with built-in overcurrent protection that automatically interrupts the current flow in case of an overcurrent event, preventing damage to downstream components.
  • Programmable Current Limit: It allows for a customizable current limit threshold, enabling designers to tailor the protection to specific application requirements.
  • Thermal Shutdown: The device features a thermal shutdown mechanism that activates when the junction temperature exceeds a predefined limit, ensuring additional safety.
  • Under Voltage Lockout (UVLO): The UVLO function prevents the device from operating at voltages that are too low to ensure proper functionality, protecting the system from erratic behavior.
  • Flag Output: The NIS5232MN1TXG provides a fault indication output, which can be used to signal the system controller that an overcurrent or thermal event has occurred.
  • Reverse Current Blocking: This feature prevents current from flowing backwards through the device, which is crucial for battery-powered applications.

Applications

The NIS5232MN1TXG is suitable for a wide range of applications where precise current management and protection are essential. It is commonly used in:

  • USB interfaces and ports
  • Consumer electronics
  • Computing and storage systems
  • Portable and battery-powered devices
  • Industrial and automotive systems

Technical Specifications

The device operates over a wide input voltage range and is housed in a compact, surface-mount package that is optimized for automated assembly processes. The NIS5232MN1TXG is also RoHS compliant, minimizing the environmental impact and meeting regulatory standards for hazardous substances.

In summary, the ON Semiconductor NIS5232MN1TXG is a versatile and reliable e-fuse solution that provides advanced protection features, making it an ideal choice for designers looking to enhance the safety and durability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4552 $50.9320
85+ $1.1941 $101.4985
130+ $1.1567 $150.3710
180+ $1.1194 $201.4920
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess