EN
  • EN
  • DE

NIS5112D2R2G

Part No NIS5112D2R2G
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE HOTSWAP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Electronic Fuse
Voltage - Input 9 V to 18 V
Output Current 2A
Temperature Range - Operating -40°C to 175°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025315-NIS5112D2R2G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian NIS5112D2R2G CAD Model

Description

The NIS5112D2R2G is a cutting-edge integrated circuit from ON Semiconductor, designed to meet the rigorous demands of power management applications. This electronic component is a testament to ON Semiconductor's commitment to providing innovative, high-performance solutions for the electronics industry.

Key Features

  • Smart Overcurrent Protection: The NIS5112D2R2G offers precise overcurrent protection to safeguard your system from unexpected power surges.
  • Thermal Shutdown: With an integrated thermal shutdown feature, this device ensures reliable operation by preventing overheating and potential damage.
  • Self-Protected: The NIS5112D2R2G is designed to be self-protected, which enhances the longevity and reliability of the product.
  • Current Limiting: This feature allows the device to maintain a consistent current level, protecting the system from excessive currents that could cause harm.
  • Reverse Blocking Capability: The inclusion of reverse blocking capability means that the NIS5112D2R2G can prevent reverse current flow, which is critical for the protection of sensitive components.

Applications

The NIS5112D2R2G is highly versatile and can be used in a variety of applications. It is particularly suited for use in:

  • Power supply circuits
  • Automotive systems
  • Industrial control modules
  • Computer and server applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NIS5112D2R2G is no exception. Manufactured to the highest industry standards, this product offers exceptional reliability for critical applications where failure is not an option.

Environmental Compliance

The NIS5112D2R2G is designed with the environment in mind, meeting various international standards for environmental compliance. This ensures that the product is not only functional but also environmentally conscious.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5678 $59.6190
250+ $0.4659 $116.4750
385+ $0.4514 $173.7890
530+ $0.4368 $231.5040
685+ $0.4223 $289.2755
920+ $0.3786 $348.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess