EN
  • EN
  • DE

NID5001NT4G

Part No NID5001NT4G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET PWR HD+ 33A 42V ESD DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 42V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 33A
Rds On (Typ) 23 mOhm
Input Type Non-Inverting
Features Auto Restart, Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package DPAK-3
Win Source Part Number 140322-NID5001NT4G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian NID5001NT4G CAD Model

Description

ON Semiconductor NID5001NT4G - High-Performance MOSFET

The ON Semiconductor NID5001NT4G is a cutting-edge, high-performance MOSFET designed to meet the rigorous demands of modern electronic applications. This efficient power management component is ideal for a wide range of applications including power supply conversion, motor control, and high-speed switching circuits.

Key Features:

  • Low RDS(on): The NID5001NT4G boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your circuit designs.
  • High Current Capability: With its ability to handle high levels of continuous and pulsed current, this MOSFET is well-suited for applications that require robust current handling capabilities.
  • High-Speed Switching: Designed for fast switching performance, this device minimizes switching losses and is perfect for high-frequency power conversion systems.
  • Thermal Performance: The NID5001NT4G is encapsulated in a compact package that enhances its thermal conduction, ensuring reliable operation even under high temperature conditions.
  • Gate Charge Optimization: The MOSFET's optimized gate charge enables efficient gate drive performance, which is critical for achieving low switching losses in high-speed applications.

Applications:

  • DC/DC Converters
  • Power Management in Portable Devices
  • Motor Control Circuits
  • Switch Mode Power Supplies (SMPS)
  • Load Switching

The ON Semiconductor NID5001NT4G is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its robust design and advanced features make it an excellent choice for engineers looking to improve the efficiency and performance of their power management systems. Whether you're designing for consumer electronics, industrial automation, or automotive applications, the NID5001NT4G offers the performance and reliability you need to succeed.

With its superior electrical characteristics and versatile application potential, the NID5001NT4G from ON Semiconductor is an indispensable component for any power electronics designer's toolkit.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6255 $65.0200
90+ $1.3338 $120.0420
135+ $1.2922 $174.4470
185+ $1.2506 $231.3610
240+ $1.2088 $290.1120
320+ $1.0838 $346.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,469 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess