EN
  • EN
  • DE

NGTG15N60S1EG

Part No NGTG15N60S1EG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT NPT 600V 30A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 30 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 1.7V @ 15V, 15A
Power - Max 117 W
Switching Energy 550µJ (on), 350µJ (off)
Input Type Standard
Gate Charge 88 nC
Td (on/off) @ 25°C 65ns/170ns
Test Condition 400V, 15A, 22Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
Base Product Number NGTG15
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 648478-NGTG15N60S1EG
Ultra Librarian 3D Model Ultra Librarian NGTG15N60S1EG CAD Model

Description

The NGTG15N60S1EG is a high-performance Insulated Gate Bipolar Transistor (IGBT) designed and manufactured by ON Semiconductor, a leading innovator in energy-efficient electronics. This IGBT is part of ON Semiconductor's energy-efficient portfolio and is designed to meet the needs of a wide range of power applications.

Key Features

  • Current Rating: The device has a continuous collector current of 15A, making it suitable for moderate power applications.
  • Voltage Rating: With a collector-emitter voltage of 600V, it can handle high voltage operations, ensuring reliability in various circuits.
  • Low On-State Voltage: The IGBT features a low VCE(on) typically at 1.7V, which translates to reduced conduction losses and improved efficiency.
  • High-Speed Switching: Fast switching capabilities make it ideal for high-frequency applications, providing efficient performance with reduced switching losses.
  • Co-Packaged Free Wheeling Diode: The IGBT comes with an integrated fast recovery diode, which provides protection against flyback voltage and reduces the number of external components required.

Applications

The NGTG15N60S1EG is versatile and can be used in various applications, including:

  • Inverters and converters for renewable energy systems such as solar inverters and wind turbines
  • Uninterruptible power supplies (UPS)
  • Induction heating and microwave ovens
  • Motor drives for industrial automation

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NGTG15N60S1EG is no exception, and it is built to offer not only performance but also reliability. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards and customer expectations.

Environmental Impact

ON Semiconductor is dedicated to sustainability and environmental responsibility. The NGTG15N60S1EG is designed with eco-friendly considerations, adhering to RoHS directives, which restrict the use of certain hazardous substances in electronic equipment.

Summary

The NGTG15N60S1EG from ON Semiconductor is a powerful IGBT that combines efficiency, reliability, and fast switching speeds, making it an excellent choice for a wide range of power applications. Its integrated free-wheeling diode and low on-state voltage drop ensure high performance while minimizing additional component needs and energy losses.

You May Also Be Interested in

Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to $927.4627
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0568 $66.3408
13+ $9.0725 $117.9425
20+ $8.7884 $175.7680
28+ $8.5054 $238.1512
36+ $8.2213 $295.9668
48+ $7.3712 $353.8176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess