EN
  • EN
  • DE

74AVC1T45GW,125

Part No 74AVC1T45GW,125
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TXRX TRI-ST DL SPLY 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 0.8V to 3.6V
Voltage - VCCB 0.8V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 102044-74AVC1T45GW,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AVC1T45GW,125 CAD Model

Description

Product Overview: 74AVC1T45GW,125 by NXP

The 74AVC1T45GW,125 is a versatile, high-speed, dual-supply voltage level translator from NXP Semiconductors. Designed with the modern electronic engineer's needs in mind, this compact device facilitates communication between circuits operating at different voltage levels. It is an essential component for mixed-voltage applications, such as interfacing between microcontrollers and peripherals with non-matching voltage domains.

Key Features

  • Bi-Directional Interface: The 74AVC1T45GW,125 allows for bidirectional voltage translation between two logic levels, which can be from 1.2V to 5.5V, making it highly adaptable for various system requirements.
  • Auto-Direction Sensing: This smart translator doesn't require a direction control signal, as it automatically senses and adjusts the direction of data flow.
  • Low Power Consumption: With its ultra-low static and dynamic power consumption, the device is an excellent choice for power-sensitive applications.
  • High-Speed Operation: Despite its low power usage, it does not compromise on speed, supporting fast data transfer rates that are essential for high-performance systems.
  • ESD Protection: The device includes input and output ESD protection, ensuring robustness and longevity even in harsh electrical environments.
  • Compact Package: Housed in a small 6-pin TSSOP package, the 74AVC1T45GW,125 is ideal for space-constrained applications.

Applications

The 74AVC1T45GW,125 is suitable for a wide range of applications, including but not limited to:

  • Mobile and portable devices where battery life is critical.
  • Interfacing between microcontrollers with different operating voltages.
  • Data communication lines that require level shifting, such as SPI, I2C, or UART.
  • General-purpose logic level translation for mixed-voltage systems.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the 74AVC1T45GW,125 is no exception. Manufactured with high precision and tested rigorously, this level translator promises reliable operation and consistent performance.

In summary, the 74AVC1T45GW,125 from NXP is a highly functional, efficient, and reliable solution for voltage level translation needs in modern electronic designs. Its versatility and robustness make it an invaluable component for engineers working on multi-voltage platform integration.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2505 $50.1000
490+ $0.2056 $100.7440
755+ $0.1991 $150.3205
1,040+ $0.1927 $200.4080
1,345+ $0.1863 $250.5735
1,800+ $0.1670 $300.6000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess