EN
  • EN
  • DE

FRU500-30F

Part No FRU500-30F
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 30V 5 A Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FRU
Package Bulk
Product Status Active
Type -
Voltage - Max 30V
Current - Hold (Ih) (Max) 5 A
Current - Trip (It) 10 A
Current - Max 100 A
Time to Trip 14.5 s
Resistance - Initial (Ri) (Min) 10 mOhms
Resistance - Post Trip (R1) (Max) 50 mOhms
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.551" L x 0.118" W (14.00mm x 3.00mm)
Height - Seated (Max) 0.980" (24.90mm)
Thickness (Max) -
Lead Spacing 0.402" (10.20mm)
Approval Agency cUL, TUV, UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1361797-FRU500-30F
Ultra Librarian 3D Model Ultra Librarian FRU500-30F CAD Model

Description

The FRU500-30F is a PTC resettable fuse from RFE/Fuzetec.

  • Type: Radial, disc
  • Mounting Type: Through-hole
  • Maximum Current Rating: 100A
  • Maximum Voltage Rating: 30V
  • Current Hold (Ih): 5A
  • Current Trip (It): 10A
  • Time to Trip: 14.5 seconds
  • Initial Resistance (Ri): 10 mOhms
  • Post Trip Resistance (R1): 50 mOhms
  • Approvals: cUL, TUV, and UL

You May Also Be Interested in

Eaton / Cutler Hammer
PTC RESET FUSE 33V 750MA 1812
Need more? Email Us
Eaton / Cutler Hammer
PTC RESET FUSE 6V 1.1A 1206
Lowest to $0.3130
Bel Fuse Inc.
PTC RESET FUSE 30V 200MA 1210
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 6V 1.1A 0805
Lowest to $0.0605
RFE/Fuzetec
PTC Resettable Fuse 16V 1.1 A Ih Surface Mount 1206 (3216 Metric), Concave
Lowest to $0.0830
Murata Electronics North America
PTC RESET FUSE 30V 867MA RADIAL
Lowest to $1.7042
EPCOS (TDK)
Ceramic PTC Resettable Fuse 24V 355 mA Ih Surface Mount 2-SMD
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 6V 1.75A 1206 / PTC Resettable Fuse Ih
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2037 $50.9250
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1567 $200.5760
1,655+ $0.1515 $250.7325
2,210+ $0.1358 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess