EN
  • EN
  • DE

NE592N14

Part No NE592N14
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO 2STAGE DIFF 14-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Applications General Purpose
Output Type Differential
Number of Circuits 1
Operating Supply Current 18mA
Channel Output Current 10mA
Supply Voltage - Operating ±3 V to 8 V
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 117123-NE592N14
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NE592N14 CAD Model

Description

ON Semiconductor NE592N14 Video Amplifier

The NE592N14 from ON Semiconductor is a high-performance video amplifier integrated circuit designed to deliver superior signal amplification with minimal distortion. This versatile IC is an ideal choice for a wide range of applications in video processing, including television receivers, monitors, CCTV systems, and other video signal conditioning tasks.

With its capability to operate at a wide range of power supply voltages, from 4.5V to 12V, the NE592N14 provides designers with flexibility in system power design. Its low power consumption makes it suitable for portable and battery-operated equipment, ensuring efficient use of energy without compromising on performance.

The NE592N14 boasts a bandwidth sufficient to handle video signals with ease, ensuring that the amplified video output maintains the integrity of the original signal. This bandwidth also allows for the handling of higher quality signals, such as those found in modern high-definition video applications.

Featuring differential inputs and the ability to reject common-mode noise, the NE592N14 ensures a clean and stable video signal, which is critical for maintaining image quality. Its high slew rate minimizes the time it takes for the output to respond to a step input, which is essential for maintaining sharp transitions and reducing blurring in video images.

The NE592N14 comes in a 14-pin DIP (Dual In-line Package) which makes it easy to integrate into existing designs or new projects. The IC's industry-standard pin configuration simplifies the design process, allowing for easy replacement or upgrades to existing systems without significant redesign.

In addition to its technical attributes, ON Semiconductor provides robust support for the NE592N14, including detailed datasheets, application notes, and design resources. This ensures that engineers can maximize the potential of the video amplifier in their designs and bring high-quality video processing solutions to market.

Whether for professional video equipment, consumer electronics, or industrial applications, the NE592N14 from ON Semiconductor stands out as a reliable and efficient solution for high-quality video signal amplification.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6622 $59.5980
215+ $0.5433 $116.8095
330+ $0.5264 $173.7120
455+ $0.5094 $231.7770
590+ $0.4924 $290.5160
785+ $0.4414 $346.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess