EN
  • EN
  • DE

SY10EP05VZC

Part No SY10EP05VZC
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND 3.3V/5V 8-SOIC / AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 10EP
Package Tube
Logic Type AND/NAND Gate
Number of Circuits 1
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EP05
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258256-SY10EP05VZC
Ultra Librarian 3D Model Ultra Librarian SY10EP05VZC CAD Model

Description

Microchip Technology's SY10EP05VZC: High-Speed Differential PECL/ECL Driver/Receiver

The SY10EP05VZC from Microchip Technology is a versatile and high-performance differential PECL/ECL logic gate designed for precision applications in high-speed communication and data processing systems. This device is part of Microchip's range of high-speed integrated circuits, which are engineered to deliver exceptional signal integrity and speed in demanding environments.

Constructed with advanced silicon-gate CMOS technology, the SY10EP05VZC offers a dual-function capability as it can operate as either a differential PECL/ECL driver or receiver. This flexibility makes it an ideal choice for interfacing with high-speed digital systems that require precise timing and high data throughput.

The SY10EP05VZC features a maximum propagation delay of 200ps, ensuring swift and reliable data transfer. Its differential design helps to minimize common-mode noise, which is crucial for maintaining signal integrity in noisy electrical environments. The device operates over a wide voltage range, accommodating various application requirements, and is compatible with both positive ECL (PECL) and negative ECL (NECL) logic levels.

With a 3GHz toggle frequency, the SY10EP05VZC is capable of handling high-frequency signals without degradation, making it suitable for applications such as fiber-optic networking, high-speed data acquisition, and automated test equipment. Additionally, its internal 75kΩ input pull-down resistors simplify the interface design by eliminating the need for external biasing components.

The SY10EP05VZC is offered in a compact 8-pin SOIC package, which is conducive to space-constrained designs. Its industrial temperature range of -40°C to +85°C ensures reliable operation across various environmental conditions. Moreover, the device is characterized for 3.3V power supply operation, aligning with modern low-power system requirements.

In summary, the SY10EP05VZC from Microchip Technology is a high-speed differential driver/receiver that provides design engineers with a robust, flexible, and efficient solution for their critical communication and data processing applications. Its high-speed performance, combined with the quality and reliability of Microchip's products, makes it an excellent choice for cutting-edge electronic designs.

You May Also Be Interested in

Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess