EN
  • EN
  • DE

NDS351N-NL

Part No NDS351N-NL
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832456-NDS351N-NL
Ultra Librarian 3D Model Ultra Librarian NDS351N-NL CAD Model

Description

The NDS351N-NL from ON Semiconductor is a high-performance, N-Channel Logic Level MOSFET designed to deliver efficient power management and signal processing in a wide array of applications. This device is particularly suitable for compact and power-sensitive designs, thanks to its small footprint and low on-resistance.

Key Features

  • Low On-Resistance: The NDS351N-NL boasts a very low RDS(on), which means it has minimal resistance in the conducting state, leading to reduced power losses and improved efficiency.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring minimal transition losses and better performance in power conversion and management circuits.
  • Logic Level Gate Drive: The device can be driven directly from logic-level voltages, making it compatible with modern microcontrollers and digital circuits without the need for additional gate drivers.
  • Low Threshold Voltage: A low gate threshold voltage ensures that the MOSFET can be easily turned on and off, providing precise control over the switching actions.
  • SOT-23 Package: The compact SOT-23 package allows for efficient use of PCB space, making it an excellent choice for portable and space-constrained applications.

Applications

The NDS351N-NL is versatile and can be used in a variety of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Control Systems
  • Battery Operated Devices
  • Load/Power Switching
  • Signal Processing

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and quality. The NDS351N-NL is produced with adherence to strict standards, ensuring both reliability and compliance with environmental regulations.

Conclusion

In summary, the NDS351N-NL MOSFET from ON Semiconductor is a high-efficiency, logic-level device that offers a combination of low on-resistance, high-speed switching, and a compact form factor. It's a robust component designed for a broad range of applications where power efficiency and space savings are critical. With its logic-level compatibility and fast switching performance, it represents a smart choice for designers looking to optimize their power management and signal processing solutions.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.3351 $92.6702
4+ $38.0191 $152.0764
5+ $36.8306 $184.1530
7+ $35.6433 $249.5031
9+ $34.4548 $310.0932
12+ $30.8905 $370.6860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess