EN
  • EN
  • DE

MAX1385EVKIT

Part No MAX1385EVKIT
Manufacturer Maxim Integrated
Catalog Evaluation Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701295-MAX1385EVKIT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1385EVKIT CAD Model

Description

MAX1385EVKIT Evaluation Kit from Maxim Integrated

The MAX1385EVKIT from Maxim Integrated is a comprehensive evaluation kit designed to simplify the testing and prototyping of the MAX1385, a high-performance, low-power, 16-bit analog-to-digital converter (ADC) with a fully differential input and a sample rate of up to 200ksps. This evaluation kit is an essential tool for designers and engineers looking to explore the features and capabilities of the MAX1385 in a variety of applications, including medical instrumentation, industrial control systems, and data acquisition systems.

Key Features

  • 16-bit resolution with no missing codes
  • Up to 200ksps sampling rate
  • Fully differential input
  • Low power consumption
  • Onboard voltage reference and buffer
  • Easy-to-use graphical user interface (GUI)
  • USB-PC connection (cable included)
  • Compatible with Windows-based systems

Design and Functionality

The MAX1385EVKIT is designed to demonstrate the performance of the MAX1385 ADC in a user-friendly environment. The kit includes a printed circuit board (PCB) where the MAX1385 is mounted and ready for testing. The PCB features all necessary components to facilitate the ADC's operation, including an onboard voltage reference and buffer to ensure signal integrity and measurement accuracy.

Users can interface the evaluation kit with a PC via the included USB cable. The kit is accompanied by a software package that provides a graphical user interface (GUI) for data acquisition and analysis. This GUI allows users to configure the ADC's settings, display the digitized output in real-time, and analyze the data through various graphical representations.

Applications

The MAX1385EVKIT is versatile and can be used in a range of applications that require high-resolution and accurate analog-to-digital conversion. Its high sampling rate and precision make it suitable for:

  • Medical instrumentation such as ECG, EEG, and patient monitoring systems
  • Industrial control and automation
  • Data acquisition systems
  • Portable instrumentation
  • Battery-powered devices

With the MAX1385EVKIT, Maxim Integrated provides a practical and efficient solution for evaluating the MAX1385 ADC, enabling rapid development and deployment of sophisticated electronic systems.

You May Also Be Interested in

Espressif
ESP32-C3-MINI-1 DEV BRD
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC341LC3B
Need more? Email Us
ON Semiconductor
NCV7707 Door Module Driver Evaluation Board
Need more? Email Us
Seeed Technology Co., Ltd
MD13S CYTRON 13AMP DC MOTOR DRIV
Need more? Email Us
Digilent, Inc.
MCC128 VOLTAGE MEASURING DAQ HAT
Need more? Email Us
Maxim Integrated
CARRIER BOARD FOR TRINAMIC BOBS
Need more? Email Us
Seeed Technology Co., Ltd
GROVE BASE SHIELD V2.0 ARDUINO
Need more? Email Us
Maxim Integrated
Need more? Email Us
TDK Corporation
IMUs - Inertial Measurement Units 6-axis MotionTracking device that combines a 3-axis gyroscope, 3-axis accelerometer, in a small 3x3x0.75mm
Lowest to $11.6176

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess