EN
  • EN
  • DE

NCV7683DQR2G

Part No NCV7683DQR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 100MA 24SSOP / LED Driver IC 8 Output Linear PWM Dimming 100mA 24-SSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Linear
Internal Switch(s) No
Number of Outputs 8
Voltage - Supply (Max) 40V
Current - Output / Channel 100mA
Dimming PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 24-SSOP-EP
Base Product Number NCV7683
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 929029-NCV7683DQR2G
Ultra Librarian 3D Model Ultra Librarian NCV7683DQR2G CAD Model

Description

ON Semiconductor NCV7683DQR2G Overview

The NCV7683DQR2G is a versatile and robust linear current regulator and controller IC, designed and manufactured by ON Semiconductor. It is specifically engineered to address the needs of automotive lighting systems but can be used in a variety of applications that require precise current regulation for LED arrays.

Key Features

  • Current Regulation: The device is capable of regulating current for each of its output channels, ensuring consistent brightness and performance for LED applications.
  • Channel Scalability: It features 8 channels that can be used individually or connected in parallel to scale for higher current requirements, providing design flexibility.
  • Thermal Protection: With built-in thermal shutdown protection, the NCV7683DQR2G is safeguarded against overheating, enhancing the reliability and longevity of the system.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various automotive battery voltages.
  • Diagnostic Functions: Integrated diagnostics provide feedback on open LED and short-circuit conditions, which is critical for maintaining system performance and safety.
  • Adjustable Output Current: Output current can be adjusted through external resistors, giving engineers control over the lighting intensity.

Applications

The NCV7683DQR2G is primarily designed for automotive lighting applications, including:

  • Daytime Running Lights (DRL)
  • Rear Combination Lights (RCL)
  • Turn Signals
  • Interior Lighting

However, its robustness and adaptability make it suitable for a wide range of other LED driving applications that require precise current control.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV7683DQR2G is no exception. It is built to meet the stringent requirements of the automotive industry, ensuring high reliability and performance under varying conditions. The device's robust design and comprehensive protective features make it a trusted choice for automotive manufacturers and electronics designers alike.

With its combination of flexibility, protection, and diagnostic capabilities, the NCV7683DQR2G stands out as a high-quality solution for advanced LED lighting systems.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7714 $51.3706
61+ $1.6572 $101.0892
94+ $1.6000 $150.4000
135+ $1.4857 $200.5695
175+ $1.4286 $250.0050
219+ $1.3715 $300.3585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,071 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess