EN
  • EN
  • DE
  • IT

SN65LBC171DW

Part No SN65LBC171DW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description TRIPLE DIFFERENTIAL TRANSCEIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 3/3
Duplex Half
Receiver Hysteresis 40mV
Data Rate 30Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1252780-SN65LBC171DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LBC171DW CAD Model

Description

Product Overview: SN65LBC171DW from Texas Instruments

The SN65LBC171DW is a robust, differential bus transceiver designed by Texas Instruments to provide reliable high-speed data transmission over long bus lines in noisy environments. This device is part of the industry-standard SN65 series and is specifically created to meet the demands of high-speed data networks, such as those found in industrial control systems, telecommunication infrastructure, and automotive applications.

Key Features

  • High-Speed Operation: This transceiver is capable of operating at speeds of up to 12 Mbps, making it suitable for protocols such as RS-485 and RS-422.
  • Differential Design: The differential signaling helps to minimize the effects of electromagnetic interference (EMI) and crosstalk, which is essential for maintaining signal integrity over extended distances.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures that the device is protected from damage due to overheating, enhancing its reliability and lifespan.
  • Low Power Consumption: With its low-power consumption design, the SN65LBC171DW is an energy-efficient choice for modern electronic systems.
  • Wide Common-Mode Voltage Range: The transceiver supports a broad common-mode voltage range, which allows for better noise immunity and flexibility in various electrical environments.
  • Fail-Safe Receiver: The device ensures a fail-safe receiver output when the bus is open, shorted, or idle, providing additional safety and robustness in operation.

Applications

The SN65LBC171DW is highly versatile and can be used in a variety of applications where reliable data transmission is critical. Its main applications include:

  • Industrial automation and control systems
  • Telecommunications equipment
  • Networking equipment for data centers
  • Automotive electronics, such as in-vehicle networks
  • Security systems and surveillance equipment

Package and Quality

The Texas Instruments SN65LBC171DW comes in a SOIC (Small Outline Integrated Circuit) package with 20 pins, providing a compact footprint for space-constrained applications. The device is manufactured to meet the high-quality standards set by Texas Instruments, ensuring reliable performance in a wide range of operating conditions.

With its combination of high-speed data transmission, differential signaling, and robust protection features, the SN65LBC171DW is a top choice for designers looking to implement a dependable communication interface in their electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess