NCV7381DP0R2G - Automotive Single-Wire CAN Transceiver
ON Semiconductor presents the NCV7381DP0R2G, an innovative solution designed for automotive applications requiring high-speed communication over a single wire CAN (Controller Area Network). This robust transceiver is engineered to meet the stringent requirements of in-vehicle networks and is ideal for use in body control modules, sensor clusters, and other automotive subsystems.
Key Features
- High-Speed Communication: Supports CAN data rates up to 40 kbps, ensuring efficient data exchange for real-time applications.
- Single-Wire CAN Interface: Optimized for single-wire CAN applications, it reduces wiring complexity and overall system costs.
- Low Current Standby Mode: An essential feature for automotive applications, it minimizes battery drain when the vehicle is not in operation.
- Thermal Protection: Integrated thermal shutdown protection prevents damage from overheating, enhancing the longevity of the device.
- Wide Operating Voltage Range: With an operating voltage range from 5.5V to 27V, it provides flexibility for various automotive power systems.
- Electromagnetic Compatibility (EMC): Excellent EMC performance with high immunity and low emissions, meeting automotive industry standards.
Applications
The NCV7381DP0R2G is suitable for a broad range of automotive applications, including but not limited to:
- Body Control Modules
- Sensor Interfaces
- Door Control Units
- Lighting Modules
- Various other in-vehicle network nodes
Quality and Reliability
ON Semiconductor is committed to delivering high-quality and reliable components. The NCV7381DP0R2G is AEC-Q100 qualified, ensuring it meets the automotive industry's reliability standards. Its robust design is capable of withstanding harsh automotive environments, making it a trustworthy choice for manufacturers.
With its combination of features, the NCV7381DP0R2G from ON Semiconductor is an excellent choice for designers looking to implement reliable, high-performance single-wire CAN interfaces in their automotive applications.