EN
  • EN
  • DE

NCV7344MW3T1G

Part No NCV7344MW3T1G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description CAN FD TRANSCEIVER, HIGH SPEED,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202868-NCV7344MW3T1G
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Ultra Librarian 3D Model Ultra Librarian NCV7344MW3T1G CAD Model

Description

The NCV7344MW3T1G is a high-performance, low-voltage CAN transceiver designed by ON Semiconductor. This device is tailored to provide reliable communication in automotive and industrial applications, where a Controller Area Network (CAN) protocol is employed for data exchange among numerous control units.

Key Features

  • Compatibility: The NCV7344MW3T1G is fully compatible with the ISO 11898-2 and ISO 11898-5 standards, ensuring seamless integration with existing CAN systems.
  • Operating Voltage: It operates at a nominal supply voltage of 5V, with the ability to handle transients, making it robust against the electrical disturbances typically found in automotive environments.
  • Temperature Range: The device is designed to operate over a wide temperature range, from -40°C to +125°C, making it suitable for harsh operating conditions.
  • Protection Features: It includes features such as thermal protection, short-circuit protection, and voltage transient protection, enhancing its reliability and longevity.
  • Low Power Mode: An integrated low power standby mode reduces power consumption when the network is idle, contributing to energy efficiency.

Applications

The NCV7344MW3T1G is ideal for a variety of applications, particularly in the automotive sector, where it can be used in powertrain systems, body control modules, and infotainment systems. Its robust design also makes it suitable for industrial automation, where reliable communication is critical.

Package and Quality

ON Semiconductor's NCV7344MW3T1G comes in a compact, surface-mount package, which is lead-free and RoHS compliant. The device adheres to strict quality standards, ensuring performance and dependability for critical applications.

Conclusion

The NCV7344MW3T1G from ON Semiconductor represents a reliable solution for CAN communication needs in automotive and industrial environments. With its adherence to industry standards, robust protection features, and energy-efficient design, this transceiver stands out as a top choice for system designers looking to enhance network reliability and performance.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7568 $52.9760
165+ $0.6210 $102.4650
250+ $0.6016 $150.4000
345+ $0.5822 $200.8590
445+ $0.5628 $250.4460
595+ $0.5046 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3000 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess