EN
  • EN
  • DE

NCV7343MW0R2G

Part No NCV7343MW0R2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description CAN FD TRANSCEIVER, HIGH SPEED, / 1/1 Transceiver Full CANbus 14-DFNW (4.5x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 300 mV
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-DFNW (4.5x3)
Base Product Number NCV7343
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352422-NCV7343MW0R2G
Ultra Librarian 3D Model Ultra Librarian NCV7343MW0R2G CAD Model

Description

NCV7343MW0R2G - ON Semiconductor

The NCV7343MW0R2G is a high-performance, System Basis Chip (SBC) designed by ON Semiconductor, catering to the increasing demands of automotive control units. This compact and robust component integrates multiple functionalities to ensure efficient management of automotive applications, especially those requiring a secure interface between microcontrollers and the vehicle's CAN (Controller Area Network).

Key Features

  • Integrated CAN Transceiver: The NCV7343MW0R2G boasts a high-speed CAN transceiver that meets ISO11898-2 and ISO11898-5 standards, ensuring reliable data transmission even in harsh automotive environments.
  • Low Quiescent Current: With a focus on energy efficiency, the device offers a low quiescent current, making it suitable for battery-powered applications where power conservation is critical.
  • Voltage Regulator: An onboard voltage regulator provides a stable output voltage for the microcontroller and other peripherals, enhancing the overall system reliability.
  • Multiple Operating Modes: It supports various operating modes, including Normal, Standby, and Sleep modes, allowing for flexible power management and reduced power consumption when the vehicle is idle.
  • Protection Features: The product is equipped with advanced protection features such as thermal shutdown, short-circuit protection, and battery and load dump protection, safeguarding the system against common electrical hazards.
  • Temperature Range: It is designed to operate over a wide temperature range, making it suitable for the extreme conditions encountered in automotive applications.

Applications

The NCV7343MW0R2G is ideal for a variety of applications within the automotive sector, including but not limited to:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Chassis Control Modules
  • Infotainment Systems

With its robust design and integrated features, the NCV7343MW0R2G from ON Semiconductor is a reliable choice for developers seeking to enhance the functionality and safety of their automotive control systems.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess