EN
  • EN
  • DE

NCV7001DWR2

Part No NCV7001DWR2
Manufacturer ON Semiconductor
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR QUAD 24SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Type Variable Reluctance
Current - Supply 24 mA
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number NCV7001
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345286-NCV7001DWR2
Ultra Librarian 3D Model Ultra Librarian NCV7001DWR2 CAD Model

Description

The NCV7001DWR2 is a robust, high-performance integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This product is a versatile interface device tailored for automotive applications, particularly for the management of direct injection systems within internal combustion engines. It is designed to handle the high demands of automotive electronics where reliability and efficiency are paramount.

Key Features

  • High Voltage Capability: The NCV7001DWR2 is capable of withstanding high voltage transients, making it suitable for the harsh electrical environments found in automotive applications.
  • Multiple Output Channels: Equipped with multiple output channels, this IC can drive various loads, offering flexibility in system design and integration.
  • Thermal Protection: With built-in thermal protection, the device ensures reliable operation by preventing overheating, which can be a common challenge in tightly packed automotive systems.
  • Diagnostic Features: Advanced diagnostic capabilities allow for real-time monitoring and fault detection, which is critical for maintaining the safety and performance of automotive systems.
  • EMC Performance: The NCV7001DWR2 is designed with excellent electromagnetic compatibility (EMC) to minimize interference with other electronic systems in the vehicle.

Applications

The NCV7001DWR2 is primarily used in the automotive industry for direct injection system control, but its robust design and feature set make it suitable for a variety of other high-reliability applications where precision and durability are required.

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the NCV7001DWR2 meets stringent automotive industry standards, including AEC-Q100 qualification for automotive reliability. This product is manufactured in ISO/TS 16949 certified facilities, reflecting ON Semiconductor's dedication to the highest levels of product quality and consistency.

Environmental Compliance

The NCV7001DWR2 is a RoHS-compliant and Pb-free product, aligning with global environmental directives and helping manufacturers create eco-friendly electronic systems.

With its combination of high voltage capability, advanced diagnostics, and thermal protection, the NCV7001DWR2 from ON Semiconductor is an excellent choice for designers looking for a reliable and versatile automotive interface device.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess