EN
  • EN
  • DE

NCV33079DR2G

Part No NCV33079DR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 7V/µs
Gain Bandwidth Product 16 MHz
Current - Input Bias 300 nA
Voltage - Input Offset 150 µV
Current - Supply 8.4mA
Current - Output / Channel 37 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number NCV33079
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 647901-NCV33079DR2G
Ultra Librarian 3D Model Ultra Librarian NCV33079DR2G CAD Model

Description

ON Semiconductor NCV33079DR2G Operational Amplifier

The NCV33079DR2G is a high-performance operational amplifier (op-amp) produced by ON Semiconductor, designed to cater to a vast range of applications, including automotive and industrial systems. This particular op-amp is well-suited for environments that demand robust performance and reliability.

Key Features:

  • Supply Voltage: The device operates at a supply voltage range of 3V to 44V, making it versatile for both single and dual supply operations. This broad range allows for flexibility in various circuit designs.
  • Output Drive Capability: It can drive large output currents, which is beneficial for driving heavy loads directly.
  • Low Input Offset Voltage: The NCV33079DR2G features a low input offset voltage, which enhances accuracy in applications requiring precision.
  • Phase Compensation: It includes internal frequency compensation, which ensures stability and reduces the need for additional external components.
  • Automotive Qualified: This product is qualified for automotive applications, ensuring it meets stringent standards for durability and performance under harsh conditions.

Electrical Characteristics:

  • Input Bias Current: The op-amp has a low input bias current, minimizing errors in high impedance sensor circuits.
  • Slew Rate: With a high slew rate, the NCV33079DR2G can handle rapid changes in input signals, making it suitable for fast signal processing applications.
  • Gain Bandwidth Product: It offers a high gain bandwidth product, which allows for a wide range of frequencies to be amplified without significant loss of gain.

Package and Quality:

The NCV33079DR2G comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. ON Semiconductor's commitment to quality ensures that each device meets rigorous standards, providing reliable and consistent performance.

Applications:

Given its robust features, the NCV33079DR2G is an excellent choice for various applications, including:

  • Automotive control systems
  • Power supply control
  • Motor control circuits
  • Analog signal conditioning
  • Audio electronics
  • Sensor interfaces

In summary, the NCV33079DR2G from ON Semiconductor is a highly reliable and versatile operational amplifier that meets the needs of a wide array of applications, particularly where high performance and automotive-grade reliability are required.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8899 $53.3940
140+ $0.7302 $102.2280
215+ $0.7073 $152.0695
295+ $0.6845 $201.9275
380+ $0.6617 $251.4460
510+ $0.5933 $302.5830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess