EN
  • EN
  • DE

MX7545AKCWP+T

Part No MX7545AKCWP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dac 1-CH R-2R 12-BIT 20-PIN SOIC W T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Bits 12
Number of Channels 1
Number of Pins 20
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1081300-MX7545AKCWP+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX7545AKCWP+T CAD Model

Description

Introducing the MX7545AKCWP+T from Maxim Integrated

Maxim Integrated presents the MX7545AKCWP+T, a high-precision digital-to-analog converter (DAC) designed for the most demanding applications where accuracy and stability are paramount. This advanced component is ideal for professional-grade equipment in industrial, communication, and automated test equipment (ATE) sectors.

The MX7545AKCWP+T is a 12-bit DAC that offers exceptional performance with a CMOS structure, ensuring low power consumption and high-speed operation. This DAC is characterized by its impressive settling time, making it suitable for applications requiring quick and precise analog signal generation.

One of the standout features of the MX7545AKCWP+T is its integrated precision output amplifier. This feature allows the DAC to drive high-level analog output signals directly to the load without the need for an external buffer. This integration simplifies design, reduces component count, and minimizes board space.

The device operates over a wide supply voltage range, accommodating various system power requirements. It also boasts a double-buffered interface, which enables the input data to be updated independently of the analog output, providing additional flexibility in timing-sensitive applications.

Maxim Integrated has designed the MX7545AKCWP+T with reliability in mind. It is available in a compact, surface-mount package, which is ideal for space-constrained applications. The device also features a low-glitch energy output, reducing the transient effects when the digital code changes, thus providing a cleaner, more stable analog signal.

For engineers and designers looking for a DAC that guarantees high precision and ease of integration, the MX7545AKCWP+T is an excellent choice. Its robust design, combined with Maxim Integrated's commitment to quality, ensures that this component will deliver consistent performance and help maintain the integrity of the analog signal chain in your electronic systems.

With the MX7545AKCWP+T, Maxim Integrated continues its tradition of providing innovative, high-performance integrated circuits that meet the stringent requirements of today's advanced electronic applications.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.6156 $60.6156
3+ $49.7355 $149.2065
4+ $48.1820 $192.7280
5+ $46.6274 $233.1370
7+ $45.0727 $315.5089
9+ $40.4100 $363.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,502 pieces
In Stock: 1,466 pieces Factory Stock: 36 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess