EN
  • EN
  • DE

NCV272DR2G

Part No NCV272DR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2.8V/µs
Gain Bandwidth Product 3 MHz
Current - Input Bias 5 pA
Voltage - Input Offset 1.3 mV
Current - Supply 465µA
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCV272
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1345323-NCV272DR2G
Ultra Librarian 3D Model Ultra Librarian NCV272DR2G CAD Model

Description

ON Semiconductor NCV272DR2G: A Robust Automotive Low-Side Driver

The NCV272DR2G from ON Semiconductor is a high-performance automotive-grade low-side driver designed for a wide array of applications requiring efficient power management and precision control. This component is particularly suited for the automotive industry, providing the reliability and durability needed for harsh vehicular environments.

Constructed with state-of-the-art technology, the NCV272DR2G is capable of driving high current loads with excellent accuracy and response times. It is a single-channel driver that can be used to control various actuators, solenoids, and other power devices within the vehicle. Its robust design ensures that it can withstand the electrical stresses encountered in automotive applications, including load dump and reverse battery protection.

Key Features of the NCV272DR2G

  • High Current Drive Capability: The device is capable of sourcing high currents, making it suitable for driving heavy loads.
  • Low RDS(on): The low on-resistance of the internal switch minimizes power loss and improves efficiency.
  • Thermal Shutdown Protection: Inbuilt thermal shutdown feature prevents the device from overheating, enhancing its reliability and lifespan.
  • Wide Operating Voltage Range: The NCV272DR2G operates over a broad voltage range, accommodating various automotive power systems.
  • Lead-Free and RoHS Compliant: Adhering to strict environmental regulations, this device is lead-free and RoHS compliant, making it an environmentally responsible choice.

The device comes in a compact SOIC-8 package, which is not only space-efficient but also ensures ease of integration into existing designs. It is also characterized for operation over the full automotive temperature range, which spans from -40°C to +125°C.

With its advanced protection features, including under-voltage lockout, overcurrent protection, and overtemperature shutdown, the NCV272DR2G ensures safe and reliable operation even under the most demanding conditions. Whether it's for powertrain systems, body electronics, or infotainment applications, the NCV272DR2G is an excellent choice for designers looking for a high-quality, automotive-grade low-side driver.

ON Semiconductor's commitment to quality and performance is evident in the NCV272DR2G, making it an essential component for automotive engineers and designers who require the best in power management solutions.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess