The OP275SG is a high-performance audio operational amplifier from Texas Instruments, a leading global semiconductor company that designs and manufactures analog, embedded processing, and digital signal processing (DSP) solutions.
- Product Type: Dual audio operational amplifier
- Output Stage Architecture: Significantly reduces harmonic distortion and increases stability with difficult loads
- Suitable for: Professional audio equipment, high fidelity preamplifiers and buffers, active filters, and other audio applications
- Noise Density: 11nV/√Hz @ 1kHz
- Total Harmonic Distortion: 0.0006% @ audio frequencies
- Supply Voltage Range: ±4.5V to ±22V
- Slew Rate: 13V/µs
- Gain Bandwidth Product: 9MHz
- Package: 8-lead SOIC
- RoHS Compliant: Yes