EN
  • EN
  • DE

NCV2333DMR2G

Part No NCV2333DMR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer onsemi
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.15V/µs
Gain Bandwidth Product 270 kHz
-3db Bandwidth 60 kHz
Current - Input Bias 60 pA
Voltage - Input Offset 6 µV
Current - Supply 28µA (x2 Channels)
Current - Output / Channel 11 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number NCV2333
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number NCV2333DMR2GOSDKR,NCV2333DMR2GOSCT,NCV2333DMR2G-ND,NCV2333DMR2GOSTR
Standard Package 4,000
Win Source Part Number 1320980-NCV2333DMR2G
Ultra Librarian 3D Model Ultra Librarian NCV2333DMR2G CAD Model

Description

ON Semiconductor NCV2333DMR2G Voltage Regulator

The NCV2333DMR2G is a high-performance, low-dropout voltage regulator (LDO) designed by ON Semiconductor, catering to a wide array of applications requiring a stable and efficient power supply. This LDO is specifically engineered to meet the rigorous standards of the automotive industry, making it an ideal choice for vehicle power systems, but its versatility allows for its use in other sectors as well, such as industrial and consumer electronics.

The device offers an impressive output voltage accuracy and is capable of delivering a continuous output current of up to 150 mA. The NCV2333DMR2G operates over a broad input voltage range, making it suitable for applications that experience fluctuations in power supply. This feature ensures that the output remains stable even under varying input conditions, which is critical for sensitive electronic components.

One of the key features of the NCV2333DMR2G is its low dropout voltage, which enhances the efficiency of the system by allowing the regulator to continue providing a regulated output even when the supply voltage is very close to the output voltage. This low dropout characteristic is particularly beneficial in battery-operated devices, where maximizing the usage of the available battery voltage is essential.

The NCV2333DMR2G also incorporates several protective features to safeguard the electronic system it serves. It includes thermal shutdown protection, which prevents the device from overheating, and a current limit feature to protect against excessive current draw that could potentially damage the regulator or the powered device. Additionally, the regulator has an enable function that allows the power supply to be turned off, thereby conserving energy when the device is not in use.

ON Semiconductor has packaged the NCV2333DMR2G in a compact DMR2 (Micro8) package, which is not only space-efficient but also offers excellent thermal performance. The small footprint of the package makes it an excellent choice for space-constrained applications.

In summary, the NCV2333DMR2G from ON Semiconductor is a robust, efficient, and reliable LDO voltage regulator, designed to meet the needs of a wide range of applications, particularly those within the automotive sector. Its low dropout voltage, high accuracy, and protective features make it a go-to choice for designers looking to enhance the performance and safety of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3024 $52.0960
95+ $1.0687 $101.5265
145+ $1.0353 $150.1185
200+ $1.0019 $200.3800
260+ $0.9685 $251.8100
350+ $0.8683 $303.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess