EN
  • EN
  • DE

NCV2250SQ2T2G

Part No NCV2250SQ2T2G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description SINGLE PUSH-PULL OUTPUT C / Comparator General Purpose Push-Pull, Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer onsemi
Packaging Reel - TR
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Max) 6mV @ 5V
Current - Input Bias (Max) 20pA @ 5V
Current - Output (Typ) 48mA
Current - Quiescent (Max) 200µA
CMRR, PSRR (Typ) 81dB CMRR, 88dB PSRR
Propagation Delay (Max) 64ns
Temperature Range - Operating -40°C ~ 125°C
Case / Package 5-TSSOP, SC-70-5, SOT-353
Mounting Surface Mount
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Base Product Number NCV2250
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ,488-NCV2250SQ2T2GTR,488-NCV2250SQ2T2GDKR,NCV2250SQ2T2G-ND,488-NCV2250SQ2T2GCT
Standard Package 3,000
Win Source Part Number 1321111-NCV2250SQ2T2G
Ultra Librarian 3D Model Ultra Librarian NCV2250SQ2T2G CAD Model

Description

Introducing the NCV2250SQ2T2G Voltage Supervisor from ON Semiconductor

The NCV2250SQ2T2G is a state-of-the-art voltage supervisor integrated circuit designed by ON Semiconductor, renowned for its high-quality electronic components. This device is specifically engineered to monitor voltage levels in automotive and industrial applications, ensuring that systems operate within their safe voltage thresholds and providing a reliable solution for system protection and power management.

Key Features

  • Precision Monitoring: The NCV2250SQ2T2G offers precise voltage monitoring capabilities, safeguarding sensitive electronic systems from voltage fluctuations that could potentially cause damage or system failure.
  • Low Power Consumption: With its low power consumption design, this voltage supervisor is ideal for applications where power efficiency is crucial, such as battery-operated devices.
  • Reset Signal: It provides an active-low reset signal, which is essential for resetting microcontrollers and other digital systems in the event of an undervoltage condition.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for harsh environments commonly found in automotive and industrial settings.
  • Robust Packaging: The NCV2250SQ2T2G comes in a small outline package, ensuring a compact footprint while maintaining robustness and reliability.

Applications

The versatility of the NCV2250SQ2T2G makes it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Embedded systems
  • Microcontroller power supply monitoring
  • Portable and battery-powered electronics

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NCV2250SQ2T2G is no exception, with its design and manufacturing processes tailored to exceed the stringent requirements of the automotive and industrial markets. Customers can trust this voltage supervisor to perform consistently and effectively, even in the most demanding conditions.

For those seeking a reliable solution to protect their electronic systems from undervoltage conditions, the NCV2250SQ2T2G from ON Semiconductor is an optimal choice that combines precision, efficiency, and durability.

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7099 $53.2425
175+ $0.5825 $101.9375
270+ $0.5643 $152.3610
370+ $0.5461 $202.0570
475+ $0.5279 $250.7525
635+ $0.4733 $300.5455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess