EN
  • EN
  • DE

W25Q32BVSS2G

Part No W25Q32BVSS2G
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409643-W25Q32BVSS2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q32BVSS2G CAD Model

Description

The W25Q32BVSS2G is a 32M-bit Serial Flash memory offering a combination of high performance, low power consumption, and advanced security features. Designed for a wide range of embedded applications, it operates from a 2.7V to 3.6V power supply and provides a flexible architecture suitable for diverse system requirements.

Applications

  • Embedded Systems: Used for storing boot code, configuration data, and application software.
  • Consumer Electronics: Implemented in devices like digital TVs, set-top boxes, and gaming consoles for firmware storage and user data.
  • Networking Equipment: Employed in routers, switches, and modems for storing boot code and configuration settings.
  • Industrial Control Systems: Utilized in PLCs and HMIs for storing program logic and critical data.
  • IoT Devices: Integrated into various Internet of Things devices for storing firmware, sensor data, and configuration information.

Features

  • 32M-bit (4M-byte) Storage: Provides substantial storage capacity for embedded applications.
  • Serial Peripheral Interface (SPI): Supports standard, dual, and quad SPI operations.
  • High Clock Speed: Operates at clock speeds up to 104MHz for fast data transfer.
  • Sector Erase: Allows for selective erasure of memory sectors for efficient memory management.
  • Program/Erase Suspend/Resume: Enhances system efficiency by allowing interruption and resumption of programming/erasing operations.
  • Advanced Security: Features block protection and unique ID for secure data storage.
  • Wide Voltage Range: Operates from a 2.7V to 3.6V power supply.

Benefits

  • High Performance: Fast read/write operations improve overall system performance.
  • Low Power Consumption: Extends battery life in portable applications.
  • Flexible Design: Accommodates different SPI configurations and features for versatile applications.
  • Enhanced Security: Protects sensitive data with advanced security measures.
  • Reliable Storage: Provides non-volatile memory, ensuring data retention without power.
  • Cost-Effective: Offers a competitive storage solution for embedded systems.

Additional Details

The W25Q32BVSS2G features a standard SPI interface, enabling easy integration with microcontrollers and processors. It offers various package options for design flexibility. It also includes a JEDEC standard SFDP table for easy identification and configuration. Its operating temperature range is typically -40°C to +85°C, making it suitable for demanding industrial environments.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess