EN
  • EN
  • DE

NCV21912DR2G

Part No NCV21912DR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 2CIRC 8SOIC / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr onsemi
Series Automotive, AEC-Q100, Zero-Drift
Package Tape & Reel
Product Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.6V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 100 pA
Voltage - Input Offset 1 µV
Current - Supply 475µA (x2 Channels)
Current - Output / Channel 18 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCV21912
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357490-NCV21912DR2G
Ultra Librarian 3D Model Ultra Librarian NCV21912DR2G CAD Model

Description

The NCV21912DR2G is a high-performance, automotive-grade voltage regulator from ON Semiconductor, designed to meet the rigorous demands of automotive applications. This device is part of ON Semiconductor's extensive range of power management solutions, offering reliability and efficiency for modern electronic systems.

Key Features

  • Output Voltage: The NCV21912DR2G provides a stable output voltage, ensuring consistent performance for sensitive automotive electronics.
  • High Accuracy: This regulator boasts excellent accuracy, which is critical for maintaining system stability and performance.
  • Low Dropout: The low dropout feature allows the regulator to continue delivering a regulated output even when the input-to-output voltage differential is minimal, making it ideal for battery-operated devices.
  • Thermal Protection: Equipped with thermal shutdown, the NCV21912DR2G protects itself and the application from overheating, enhancing the product's longevity.
  • Current Limiting: The built-in current limit feature prevents damage to the regulator and the downstream circuitry from overcurrent conditions.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, suitable for the harsh environments found in automotive applications.
  • Package: The device comes in a small, surface-mount package, which is ideal for space-constrained applications.

Applications

The NCV21912DR2G is particularly suited for use in automotive environments where a robust and reliable voltage supply is necessary. This includes applications such as:

  • Infotainment Systems
  • Instrument Clusters
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV21912DR2G is no exception. It is AEC-Q100 qualified, ensuring that it meets the automotive industry's stringent quality standards. The device's robust design is aimed at delivering long-term reliability, making it a trusted choice for automotive manufacturers worldwide.

Conclusion

In summary, the NCV21912DR2G from ON Semiconductor is a versatile and dependable voltage regulator that offers the precision, efficiency, and durability required for modern automotive applications. With its comprehensive feature set and adherence to automotive quality standards, this component is an excellent choice for designers looking to enhance the power management capabilities of their automotive systems.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess