EN
  • EN
  • DE
  • IT

NCV1063AD060R2G

Part No NCV1063AD060R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Converter Offline Boost, Buck, Flyback, Forward Topology 60kHz 16-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage 8.4V ~ 9.5V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name NCV1063
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928975-NCV1063AD060R2G
Ultra Librarian 3D Model Ultra Librarian NCV1063AD060R2G CAD Model

Description

ON Semiconductor NCV1063AD060R2G Overview

The NCV1063AD060R2G is a robust, high-performance product from ON Semiconductor, specifically designed for automotive applications. This precision device is an integrated circuit that forms part of ON Semiconductor's extensive portfolio of automotive-grade components, which are engineered to meet the rigorous standards of reliability and durability required in the automotive industry.

Key Features

  • Automotive Grade: The NCV1063AD060R2G is AEC-Q100 qualified, ensuring it meets the automotive industry's stringent quality standards.
  • High Voltage Tolerance: This device is capable of withstanding high voltages, making it suitable for various electrical systems within vehicles.
  • Temperature Resilience: It operates over a wide temperature range, ensuring performance stability in the challenging thermal environments found in automotive applications.
  • Durability: ON Semiconductor's commitment to durability means the NCV1063AD060R2G is designed to last for the long haul, contributing to the overall reliability of the automotive systems it is incorporated into.

Applications

Given its high voltage capability and temperature resilience, the NCV1063AD060R2G is an ideal choice for power management tasks within a vehicle. It can be used in:

  • Engine control units
  • Powertrain systems
  • Body electronics
  • Advanced driver-assistance systems (ADAS)
  • Infotainment systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV1063AD060R2G is no exception. The device is manufactured using state-of-the-art processes, ensuring high levels of performance and reliability. Its automotive-grade designation indicates that it has undergone rigorous testing to withstand the tough conditions typical of the automotive environment, such as vibration, shock, and extended temperature ranges.

Conclusion

In summary, the NCV1063AD060R2G from ON Semiconductor is a top-tier automotive-grade integrated circuit designed for high voltage applications and is capable of operating in extreme temperatures. It's built to meet the high reliability standards required for automotive systems, making it a trusted choice for engineers and designers in the automotive industry.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.2491
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.7763
Diodes Incorporated
IC PSR SWITCHER ACDC 7-SO
Lowest to $0.3650
Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.7224
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.4644
Diodes Incorporated
IC OFFLINE SWITCH 8SOIC / Converter Offline Topology
Lowest to $0.9139

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6836 $50.5080
75+ $1.3815 $103.6125
115+ $1.3383 $153.9045
155+ $1.2951 $200.7405
200+ $1.2520 $250.4000
270+ $1.1224 $303.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess