EN
  • EN
  • DE

NCS7101SNT1G

Part No NCS7101SNT1G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832429-NCS7101SNT1G
Ultra Librarian 3D Model Ultra Librarian NCS7101SNT1G CAD Model

Description

The ON Semiconductor NCS7101SNT1G is a high-performance, low-power operational amplifier that is designed to meet a wide range of application requirements. This operational amplifier offers a unique blend of features that make it suitable for battery-powered devices, sensor interfaces, and portable instrumentation.

Key Features:

  • Low Power Consumption: The NCS7101SNT1G is optimized for low-power operations, making it an ideal choice for battery-operated devices where power efficiency is crucial.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies, providing flexibility in various applications.
  • Stable with Capacitive Loads: Designed to be stable with capacitive loads, the NCS7101SNT1G ensures reliable performance even in challenging conditions.
  • Single Supply Operation: It is capable of operating from a single power supply, simplifying design and reducing component count.
  • Extended Temperature Range: The device is rated for an extended temperature range, ensuring reliable operation in environments with varying temperatures.

Applications:

  • Sensor Interfaces
  • Portable Instrumentation
  • Battery-Powered Devices
  • Active Filters
  • General Purpose Amplification

The NCS7101SNT1G from ON Semiconductor is delivered in a compact, surface-mount package, making it easy to integrate into space-constrained designs. It provides a perfect solution for designers looking for an op-amp that combines low power consumption with high performance.

Technical Specifications:

Parameter Value
Power Supply Voltage Range 2.7V to 5.5V
Operating Temperature Range -40°C to +125°C
Package TSOP-5

Overall, the ON Semiconductor NCS7101SNT1G is a versatile and efficient operational amplifier that provides a reliable solution for a multitude of electronic applications where power efficiency and high performance are paramount.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess