EN
  • EN
  • DE

NCS6415DWR2G

Part No NCS6415DWR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH 8X6 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Applications Video
Number of Channels 1
Voltage - Supply, Single (V+) 8V ~ 11V
-3db Bandwidth 20MHz
Features I²C, RGB
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number NCS6415
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647844-NCS6415DWR2G
Ultra Librarian 3D Model Ultra Librarian NCS6415DWR2G CAD Model

Description

ON Semiconductor NCS6415DWR2G Overview

The NCS6415DWR2G is a high-performance, low-power audio amplifier designed and manufactured by ON Semiconductor. This device is an ideal solution for portable and space-constrained applications, thanks to its compact design and efficient power usage. It is especially well-suited for use in mobile phones, tablets, laptops, and other personal electronic devices where audio quality and battery life are paramount.

Key Features

  • Class D Operation: The NCS6415DWR2G operates as a Class D amplifier, providing high efficiency and reduced heat dissipation. This allows for a cooler running device, which is crucial in tightly packed electronic assemblies.
  • Low Quiescent Current: Its low quiescent current helps to extend battery life in portable applications, making it an energy-conscious choice for designers.
  • High Output Power: Despite its small footprint, the NCS6415DWR2G can deliver a significant amount of power, ensuring loud and clear audio output without compromising on quality.
  • Thermal Overload Protection: The built-in thermal overload protection feature ensures the longevity of the amplifier by preventing damage due to overheating.
  • EMI Suppression: The device includes measures to suppress electromagnetic interference (EMI), thereby reducing noise and potential disruption to other nearby electronic components.

Technical Specifications

The NCS6415DWR2G offers a supply voltage range that is compatible with most common audio sources and battery technologies. Its high efficiency and low THD+N (Total Harmonic Distortion + Noise) ensure that the audio output is both powerful and clear. Furthermore, the device is packaged in a small outline package that is easy to integrate into various designs.

Applications

With its robust feature set, the NCS6415DWR2G is versatile and can be used in a wide range of audio applications. It is particularly useful in portable devices where space and power efficiency are critical considerations. Additionally, its EMI suppression capability makes it a good fit for RF-sensitive environments.

Conclusion

Overall, the NCS6415DWR2G from ON Semiconductor represents a reliable and efficient solution for designers looking to enhance the audio experience in their products without compromising on space or battery life. Its combination of power, efficiency, and protection features make it a top choice for a variety of audio amplification needs.

You May Also Be Interested in

Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4395 $58.4715
41+ $2.8223 $115.7143
64+ $2.7340 $174.9760
88+ $2.6458 $232.8304
113+ $2.5576 $289.0088
152+ $2.2931 $348.5512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess