EN
  • EN
  • DE

NCS199A1RSQT2G

Part No NCS199A1RSQT2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SENSE 1 CIRCUIT SC88 / Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr onsemi
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1V/µs
-3db Bandwidth 90 kHz
Current - Input Bias 39 µA
Voltage - Input Offset 5 µV
Current - Supply 40µA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 26 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number NCS199
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names NCS199A1RSQT2GOSCT,NCS199A1RSQT2G-ND,NCS199A1RSQT2GOSDKR,NCS199A1RSQT2GOSTR
Standard Package 3,000
Win Source Part Number 1201274-NCS199A1RSQT2G
Ultra Librarian 3D Model Ultra Librarian NCS199A1RSQT2G CAD Model

Description

ON Semiconductor NCS199A1RSQT2G Precision Current Sense Amplifier

The NCS199A1RSQT2G from ON Semiconductor is a high-performance, precision current sense amplifier that provides a versatile solution for current monitoring across a wide array of applications. Designed for bidirectional input common mode voltage range, this device is ideal for both AC and DC current sensing in industrial, automotive, consumer, and telecommunication systems.

Featuring a fixed gain of 20 V/V, the NCS199A1RSQT2G offers a high level of accuracy with a typical input offset voltage of just 35 µV, ensuring precise current measurement. This precision is maintained over the full operating temperature range, making it reliable for use in even the most demanding environments.

One of the key attributes of this current sense amplifier is its zero-drift architecture. This feature minimizes the effects of temperature changes and the passage of time on the offset voltage, guaranteeing stable performance over its lifespan. The device operates over a wide supply voltage range from 2.2 V to 26 V, accommodating various system voltages and offering design flexibility.

The NCS199A1RSQT2G boasts a low input bias current and is optimized for low power consumption, drawing a quiescent current of only 100 µA (typical). This makes it an energy-efficient choice for portable and battery-powered applications where power conservation is critical.

For ease of integration, the NCS199A1RSQT2G is offered in a compact, RoHS-compliant, 6-pin TSOT-23 package. Its small footprint allows for space-saving PCB designs and is suitable for high-density mounting. The device also features an extended operating temperature range from -40°C to +125°C, ensuring reliability in a variety of operating conditions.

Whether you're designing power management systems, overcurrent protection circuits, or battery chargers, the NCS199A1RSQT2G provides the accuracy, reliability, and versatility needed to meet your current sensing requirements. Its combination of features makes it a smart choice for engineers looking for a current sense amplifier that delivers consistent performance without compromising on power efficiency or space.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5789 $52.1010
215+ $0.4750 $102.1250
330+ $0.4602 $151.8660
450+ $0.4453 $200.3850
585+ $0.4305 $251.8425
780+ $0.3860 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess