EN
  • EN
  • DE

TLV1117-33CDCY

Part No TLV1117-33CDCY
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description ADJUSTABLE AND FIXED LOW-DROPOUT VOLTAGE REGULATOR | IC REG LIN 3.3V 800MA SOT223-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 1.3V at 800mA
Output Current 800mA
Current - Quiescent (Iq) 10mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-4
Family Part Number TLV1117-33
Manufacturer Pack Quantity 80
MSL Level 2 (1 Year)
Win Source Part Number 1269910-TLV1117-33CDCY
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian TLV1117-33CDCY CAD Model

Description

Product Overview: TLV1117-33CDCY

The TLV1117-33CDCY is a low-dropout (LDO) voltage regulator from Texas Instruments, designed to provide a fixed output of 3.3V. This reliable and efficient voltage regulator is capable of delivering up to 800mA of output current, making it an ideal choice for a wide range of applications, including consumer electronics, embedded systems, and industrial equipment.

This LDO regulator features a dropout voltage typically around 1.2V at full load, which allows for better performance in applications where the input voltage is close to the output voltage. The TLV1117-33CDCY is characterized by its excellent line and load regulation, ensuring a stable voltage supply even under varying input conditions and load demands.

The TLV1117-33CDCY comes in a compact SOT-223 package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. Its robust design includes built-in protection features such as overcurrent protection, thermal shutdown, and reverse battery protection, safeguarding your electronic circuits from potential damage due to abnormal operating conditions.

The device operates over a wide range of input voltages, from 2.7V to 10V, providing flexibility in various power supply designs. Additionally, the TLV1117-33CDCY offers a low quiescent current, which makes it an excellent choice for battery-powered devices where power conservation is critical.

Texas Instruments ensures the TLV1117-33CDCY meets high-quality standards, providing reliable performance and longevity. Whether you are designing power management solutions for personal devices, communication equipment, or portable applications, the TLV1117-33CDCY from Texas Instruments is a versatile and dependable component that will meet your voltage regulation needs.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the datasheet and support documentation available directly from Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2052 $50.2740
525+ $0.1922 $100.9050
810+ $0.1857 $150.4170
1,160+ $0.1728 $200.4480
1,505+ $0.1663 $250.2815
1,880+ $0.1598 $300.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,130 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess