EN
  • EN
  • DE

NCP81155MNTXG

Part No NCP81155MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8DFN / MOSFET Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 13.2V
Logic Voltage - VIL, VIH 1V, 2V
Input Type Non-Inverting
Rise / Fall Time (Typ) 16ns, 11ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802254-NCP81155MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81155MNTXG CAD Model

Description

ON Semiconductor NCP81155MNTXG - A Compact, Efficient Power Management Solution

The NCP81155MNTXG from ON Semiconductor is a cutting-edge, integrated power management IC designed to deliver robust and efficient power distribution in a compact package. This versatile controller caters to a wide range of applications, including computing, networking, and consumer electronics, where space is at a premium and power efficiency is crucial.

Advanced Features

  • High-Efficiency Operation: The NCP81155MNTXG is engineered for high efficiency, which helps in reducing power loss and improving overall system performance. Its advanced control techniques ensure optimal power delivery under varying load conditions.
  • Compact Design: With its small form factor, this power management IC can fit into tight spaces, making it ideal for densely packed PCBs. The compact size does not compromise its capability to manage power effectively across the system.
  • Integrated MOSFET Drivers: The device includes integrated high-side and low-side MOSFET drivers, which simplifies the design and reduces external component count, leading to a reduction in both cost and board space.
  • Protection Features: The NCP81155MNTXG is equipped with a suite of protection features, including over-current, over-voltage, under-voltage, and thermal shutdown. These features ensure the longevity and reliability of the end application by safeguarding the IC and the system it controls from various fault conditions.
  • Adaptive Voltage Positioning (AVP): AVP adjusts the output voltage as a function of the load current, which improves system stability and reduces stress on the power components during transient conditions.

Applications

The versatility of the NCP81155MNTXG makes it suitable for a variety of applications, including but not limited to:

  • Desktop and laptop computers
  • Servers and networking equipment
  • Graphics cards and gaming consoles
  • Power supplies and VRMs (Voltage Regulator Modules)

Technical Specifications

  • Package: The device is offered in a compact QFN-24 package.
  • Operating Temperature Range: It is designed to operate within a temperature range of -40°C to +125°C, accommodating a wide range of environmental conditions.
  • Regulatory Compliance: The IC meets industry standard regulations, ensuring compatibility and safety across global markets.

In conclusion, the NCP81155MNTXG from ON Semiconductor stands out as a highly efficient and reliable power management solution, tailored for modern electronic devices where performance and space are critical considerations.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4046 $50.5750
305+ $0.3320 $101.2600
470+ $0.3216 $151.1520
645+ $0.3112 $200.7240
835+ $0.3009 $251.2515
1,115+ $0.2697 $300.7155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess