EN
  • EN
  • DE

NCP81012AMNR2G

Part No NCP81012AMNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC PHASE CONTROLLER QFN / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number NCP81012
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 251256-NCP81012AMNR2G
Ultra Librarian 3D Model Ultra Librarian NCP81012AMNR2G CAD Model

Description

ON Semiconductor NCP81012AMNR2G Product Overview

The NCP81012AMNR2G from ON Semiconductor is a versatile and efficient power management integrated circuit (IC) designed to meet the rigorous demands of high-performance computing and networking applications. This advanced single-phase buck controller provides a compact, yet powerful solution for voltage regulation in various electronic systems.

Key Features

  • Versatile Voltage Regulation: The NCP81012AMNR2G offers a wide input voltage range, making it suitable for a variety of applications that require stable and precise voltage regulation.
  • High Efficiency: Designed with ON Semiconductor's proprietary technology, this IC ensures high efficiency, which translates to lower power losses and improved thermal performance.
  • Integrated MOSFET Drivers: The inclusion of integrated MOSFET drivers simplifies the design and reduces the external component count, leading to a more compact and cost-effective power solution.
  • Adjustable Switching Frequency: The switching frequency of the NCP81012AMNR2G is adjustable, allowing designers to optimize their power supply design for performance or efficiency.
  • Protection Features: The device comes with a comprehensive set of protection features including over-voltage, under-voltage, over-current, and thermal shutdown, ensuring the safety and reliability of the end application.

Applications

The NCP81012AMNR2G is ideal for a range of applications, including but not limited to:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Graphics Cards
  • Telecom and Networking Equipment
  • Embedded Systems

Product Specifications

With its compact QFN-32 package, the NCP81012AMNR2G is designed for space-constrained applications. Its operating temperature range of -40°C to +125°C ensures reliable performance across a wide range of environmental conditions. The product also supports a variety of communication protocols for easy integration into complex systems.

Conclusion

The ON Semiconductor NCP81012AMNR2G is a high-performance solution for today's demanding power supply requirements. Its combination of efficiency, flexibility, and protection features, along with ON Semiconductor's reputation for quality, makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4472 $58.0248
22+ $5.2899 $116.3778
34+ $5.1247 $174.2398
47+ $4.9596 $233.1012
61+ $4.7944 $292.4584
81+ $4.2978 $348.1218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess