EN
  • EN
  • DE

VT1115SCX

Part No VT1115SCX
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC SWITCHING REG / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series *
Package Tray
Product Status Obsolete
Base Product Number VT1115S
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 399982-VT1115SCX
Ultra Librarian 3D Model Ultra Librarian VT1115SCX CAD Model

Description

Introducing the Maxim Integrated VT1115SCX

The VT1115SCX is a state-of-the-art voltage regulator from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced voltage regulator is designed to cater to a wide array of applications, ranging from portable devices to complex industrial systems. With its robust feature set and high level of integration, the VT1115SCX stands out as a versatile and reliable solution for precise voltage regulation needs.

Key Features and Benefits

  • High Accuracy: The VT1115SCX offers exceptional voltage regulation accuracy, ensuring stable and reliable power supply to sensitive electronic components.
  • Low Dropout: Its low dropout (LDO) feature makes it an ideal choice for applications where the input voltage is very close to the output voltage, minimizing power loss and improving efficiency.
  • Thermal Protection: The device includes built-in thermal protection mechanisms that safeguard the regulator and the system against overheating, enhancing the product's longevity and reliability.
  • Adjustable Output: Users can easily adjust the output voltage to meet the specific requirements of their application, providing a flexible and customizable power solution.
  • Compact Design: The VT1115SCX comes in a compact package, making it suitable for space-constrained environments without compromising on performance.

Applications

The versatility of the VT1115SCX allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Portable electronic devices where power efficiency is critical
  • Industrial control systems requiring stable and precise voltage supply
  • Telecommunications equipment with stringent power regulation needs
  • Automotive electronics that demand high reliability under varying conditions

Quality and Support

Maxim Integrated is committed to delivering high-quality products. The VT1115SCX is produced with rigorous quality control processes, ensuring that each device meets the company's high standards. Additionally, Maxim Integrated provides comprehensive technical support for the VT1115SCX, including detailed datasheets, application notes, and responsive customer service, to assist designers in integrating this voltage regulator into their projects smoothly and effectively.

Whether you're developing the next generation of portable gadgets or maintaining critical industrial systems, the Maxim Integrated VT1115SCX voltage regulator is engineered to provide a reliable, efficient, and adaptable power management solution.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess