EN
  • EN
  • DE

PIC6183

Part No PIC6183
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description POWER INTEGRATED CIRCUIT / PMIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Microchip Technology
Package Bulk
Product Status Active
Base Product Number PIC6183
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930660-PIC6183
Ultra Librarian 3D Model Ultra Librarian PIC6183 CAD Model

Description

Microchip Technology PIC6183 Microcontroller

The Microchip Technology PIC6183 is a high-performance microcontroller that is part of the renowned PIC microcontroller family. This versatile and powerful MCU is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, offering a perfect blend of power efficiency, processing capabilities, and ease of use.

Key Features:

  • Advanced RISC Architecture: The PIC6183 features a sophisticated Reduced Instruction Set Computing (RISC) architecture that enables fast and efficient processing, with a high instruction throughput that can greatly optimize performance in complex applications.
  • Enhanced Memory Capabilities: Equipped with ample flash memory, this microcontroller provides enough space for robust applications and the flexibility for future updates. Its EEPROM and SRAM offer additional data storage options, ensuring smooth and reliable operation.
  • Rich Peripheral Set: The device comes with a comprehensive set of integrated peripherals, including multiple timers, communication interfaces such as UART, SPI, and I2C, as well as analog-to-digital converters (ADCs) for interfacing with analog sensors and devices.
  • Low Power Consumption: Designed with power efficiency in mind, the PIC6183 is ideal for battery-powered and portable applications, with various power-saving modes to extend battery life without sacrificing performance.
  • Robust Security Features: Security is a priority for the PIC6183, which includes features to protect against unauthorized access and ensure the integrity of the application code and data.
  • Extensive Support and Community: As with all Microchip products, the PIC6183 is supported by a vast array of development tools, software libraries, and a strong community of developers and engineers, which can significantly reduce development time and cost.

Whether you're developing a sophisticated industrial control system or a compact consumer electronic device, the Microchip Technology PIC6183 microcontroller offers the reliability, efficiency, and advanced features to meet your design requirements. Its combination of performance and power efficiency makes it an ideal choice for designers looking to create innovative products in a competitive market.

You May Also Be Interested in

Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess