EN
  • EN
  • DE

NCP5810DMUTXG

Part No NCP5810DMUTXG
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC AMOLED DRIVER DUAL 1W 12UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Display Type AMOLED
Configuration Display Matrix
Operating Supply Current 1.5mA
Supply Voltage - Operating 2.7 V to 4.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-UDFN (3x3)
Win Source Part Number 003802-NCP5810DMUTXG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP5810DMUTXG CAD Model

Description

The ON Semiconductor NCP5810DMUTXG is a high-performance, integrated audio amplifier designed to deliver exceptional sound quality with high efficiency, making it an ideal choice for portable applications where space and power consumption are critical considerations.

Key Features

  • High Efficiency: The NCP5810DMUTXG employs a Class D amplifier topology, offering superior power efficiency compared to traditional amplifiers, which is crucial for battery-powered devices.
  • Output Power: It is capable of delivering up to 2.6W of continuous output power into a 4 Ohm load, providing robust audio performance for its size.
  • Low Quiescent Current: The device features a low quiescent current, which helps extend battery life in portable applications.
  • Superior Sound Quality: ON Semiconductor has engineered the NCP5810DMUTXG to provide high-quality audio reproduction with low distortion and noise, ensuring an excellent listening experience.
  • Multiple Operating Modes: The amplifier supports various operating modes, including a fully differential input mode, to accommodate different audio signal requirements.
  • Protection Features: It includes built-in thermal shutdown and output short-circuit protection, enhancing the product's reliability and lifespan.
  • Compact Package: The NCP5810DMUTXG comes in a compact, space-saving Micro8 package, which is highly beneficial for space-constrained applications.

Applications

The NCP5810DMUTXG is versatile and can be used in a wide range of portable electronic devices. Its primary applications include:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Portable Electronics Requiring High-Quality Audio Amplification

Conclusion

In summary, the ON Semiconductor NCP5810DMUTXG stands out as a compact and efficient solution for portable electronics requiring high-quality audio. Its combination of high efficiency, low power consumption, and superior audio fidelity makes it a top choice for designers looking to enhance the audio experience in their products. With its advanced features and protections, the NCP5810DMUTXG ensures reliable performance in a wide array of audio applications.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 212,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess