Products specifications

Type LED
Color White
Voltage 6V
(Select First, Then Apply Filters) Compatible Series EAO, 10
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1560120-10-2106.3149
Ultra Librarian 3D Model Ultra Librarian 10-2106.3149 CAD Model

You May Also Be Interested in

EAO
CONFIG SWITCH LAMP LED WHITE 12V
Need more? Email Us
ECAD model for 10-2509.1149
EAO
CONFIG SW LAMP INCAND CLEAR 24V
Need more? Email Us
ECAD model for 10-1312.1229
EAO
CONFIG SWITCH LAMP LED WHITE 24V
Need more? Email Us
ECAD model for 10-2J12.1069
EAO
CONFIG SWITCH LAMP LED YLW 2.9V
Need more? Email Us
ECAD model for 10-2603.3174S
Siemens
CONFIG SWITCH LAMP SCKT BLUE 24V
Need more? Email Us
ECAD model for 3SU14011BB501AA0
Schneider Electric
CONFIG SWITCH LAMP LED RED 240V
Need more? Email Us
ECAD model for ZBVM45
Siemens
CONFIG SWITCH LAMP SCKT RED 24V
Need more? Email Us
ECAD model for 3SU14011BB201AA0
Schneider Electric
CONFIG SW LAMP INCAND 220-240V
Need more? Email Us
ECAD model for 9001KM7
RAFI USA
CONFIG SWITCH LAMP LED RED 24V
Need more? Email Us
ECAD model for 1.90.690.361/0000

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention