EN
  • EN
  • DE

NCP5426SN13T1

Part No NCP5426SN13T1
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description LDO Regulator/Vibration Motor Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration High Side
Interface On/Off
Technology Bipolar
Applications Haptic Feedback
Output Current 150mA
Operating Supply Voltage 12V (Maximum)
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package 5-TSOP
Win Source Part Number 1230375-NCP5426SN13T1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP5426
Introduction Date September 25, 2001
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCP5426SN13T1 CAD Model

Description

ON Semiconductor's NCP5426SN13T1: A High-Efficiency Dual Channel Synchronous Buck Converter

The NCP5426SN13T1 is a state-of-the-art dual channel synchronous buck converter designed by ON Semiconductor, a leader in energy-efficient innovations. This power management integrated circuit (PMIC) is tailored to deliver high efficiency, excellent thermal performance, and a compact footprint, making it an ideal choice for a wide range of applications including computing, networking, and portable devices.

Key Features

  • Dual Channel Output: The NCP5426SN13T1 is equipped with two PWM controllers, capable of driving two independent synchronous buck channels, allowing for versatile power distribution and management in complex systems.
  • High Efficiency: With its synchronous operation, the converter ensures minimal power loss, providing efficiency levels that are crucial for maintaining battery life in portable applications and reducing heat dissipation in all systems.
  • Adjustable Switching Frequency: The device supports an adjustable switching frequency up to 2 MHz, enabling designers to optimize the trade-off between efficiency and component size.
  • Soft Start and Power Sequencing: The soft start feature minimizes inrush current during startup, while the power sequencing capability allows for controlled ramp-up of each output, enhancing system stability and reliability.
  • Current Mode Control: This control method provides fast transient response and excellent loop stability, ensuring consistent performance under varying load conditions.
  • Thermal Shutdown Protection: The NCP5426SN13T1 includes thermal shutdown protection, safeguarding the device and system against overheating.

Applications

The versatility of the NCP5426SN13T1 makes it suitable for a broad spectrum of applications. It is particularly useful in:

  • Notebook Computers
  • Desktop Computers
  • Netbooks and Tablets
  • Networking and Telecommunication Equipment
  • Portable Media Players
  • Other Battery-Powered Devices

With its robust feature set and ON Semiconductor's commitment to quality, the NCP5426SN13T1 is a reliable and efficient solution for your power conversion needs. Its dual-channel design and advanced control techniques provide a flexible and energy-efficient approach to managing power in today's electronics.

For detailed specifications and application notes, please refer to the official ON Semiconductor datasheets and design resources.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess