EN
  • EN
  • DE

M55342K03B301DRUL

Part No M55342K03B301DRUL
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Thkflm 1005 301 Ohm 0.2W 0.01 100PPM 0.01% SMD Sldc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005254-M55342K03B301DRUL
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M55342K03B301DRUL CAD Model

Description

The M55342K03B301DRUL is a thick film resistor manufactured by Vishay. It's a precision resistor designed for surface mount applications, offering high stability and reliability over a wide range of operating conditions. These resistors are commonly used in precision circuits where tight tolerances and low temperature coefficients are required.

Applications:

  • Precision Analog Circuits
  • Voltage Dividers
  • Current Sensing
  • Calibration Circuits
  • Instrumentation Amplifiers

Features:

  • Thick film construction
  • Surface mount package
  • Precision resistance value
  • Low temperature coefficient of resistance (TCR)
  • High stability
  • Operating Temperature: -55°C to +150°C

Benefits:

  • Accurate and stable resistance value
  • Minimal resistance change with temperature variations
  • Easy to integrate into automated assembly lines
  • Reliable performance over a long lifespan
  • RoHS compliant

Additional Details:

The M55342K03B301DRUL has a resistance value of 301 ohms and a tolerance of ±0.5%. The temperature coefficient of resistance (TCR) is very low, typically ±100 ppm/°C or better, ensuring minimal resistance change with temperature variations. The power rating is typically 0.1W. The resistor is available in a standard surface mount package. The working voltage and overload voltage are specified in the datasheet. The resistor is manufactured using a thick film process, which provides excellent stability and reliability. It's suitable for use in demanding applications where precision and stability are critical.

Proper soldering techniques should be employed to ensure a reliable connection. The resistor should be stored in a dry environment to prevent moisture absorption. The use of a controlled soldering process, such as reflow soldering, is recommended to minimize thermal stress on the resistor. The component's datasheet provides detailed information on soldering guidelines, electrical characteristics, and environmental specifications.

You May Also Be Interested in

Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0998 $60.4890
130+ $0.9024 $117.3120
200+ $0.8743 $174.8600
275+ $0.8461 $232.6775
355+ $0.8179 $290.3545
475+ $0.7332 $348.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess