EN
  • EN
  • DE

FP0600038

Part No FP0600038
Manufacturer Diodes Incorporated
Catalog Crystals
Description CRYSTAL 6.0000MHZ 16PF SMD / 6 MHz ±30ppm Crystal 16pF 120 Ohms 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ FP
Package Tape & Reel
Type MHz Crystal
Frequency 6 MHz
Frequency Stability ±30ppm
Frequency Tolerance ±30ppm
Load Capacitance 16pF
ESR (Equivalent Series Resistance) 120 Ohms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.045" (1.15mm)
Base Product Number FP0600038
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Win Source Part Number 1337647-FP0600038
Ultra Librarian 3D Model Ultra Librarian FP0600038 CAD Model

Description

Introducing the FP0600038 from Diodes Incorporated

The FP0600038 is a cutting-edge power management component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This discrete semiconductor device is meticulously engineered to meet the rigorous demands of modern electronic applications, ensuring reliability and efficiency in a compact form factor.

Key Features of the FP0600038

  • High-Efficiency Power Regulation: The FP0600038 is optimized for superior power regulation, providing stable and consistent performance that is essential for sensitive electronic circuits.
  • Low Power Loss: Designed with energy conservation in mind, this product features low power loss characteristics, making it an ideal choice for power-sensitive applications.
  • Compact Design: The small footprint of the FP0600038 allows for easy integration into a wide range of electronic devices without compromising on space or design flexibility.
  • Durability: Diodes Incorporated is renowned for its commitment to durability, and the FP0600038 is no exception. It is built to withstand the rigors of everyday use, ensuring a long operational life.
  • Thermal Management: This product is designed with an effective thermal management system, which helps to maintain optimal operating temperatures and enhances overall performance.

Applications

The FP0600038 is versatile and can be used in various applications, including:

  • Power supply modules
  • DC-DC converters
  • Automotive electronics
  • LED lighting systems
  • Portable and battery-powered devices

About Diodes Incorporated

Diodes Incorporated is a prominent manufacturer in the semiconductor market, known for its comprehensive range of products that cater to a multitude of electronic segments. The company's commitment to innovation, quality, and customer service has positioned it as a trusted name in the industry. With the FP0600038, Diodes Incorporated once again demonstrates its expertise in delivering high-performance components that drive the electronics of today and the future.

For detailed specifications and application support, visit the Diodes Incorporated website or contact their customer service for assistance in integrating the FP0600038 into your next project.

You May Also Be Interested in

Micro Crystal AG
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.7771
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AVX Corp/Kyocera Corp
Crystals 27000kHz 8pF AEC-Q20 0
Need more? Email Us
Abracon LLC
CRYSTAL 12.2880MHZ 18PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
TXC CORPORATION
CRYSTAL 48.0000MHZ 18PF SMD
Lowest to $0.4178
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECS Inc.
CRYSTAL 32.0000MHZ 10PF SMD
Lowest to $0.5146

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6472 $50.2968
47+ $2.1721 $102.0887
72+ $2.1042 $151.5024
99+ $2.0363 $201.5937
128+ $1.9685 $251.9680
170+ $1.7648 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess