EN
  • EN
  • DE

NCP5359GMNR2G

Part No NCP5359GMNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer ON Semiconductor
Win Source Part Number 333059-NCP5359GMNR2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5359GMNR2G CAD Model

Description

ON Semiconductor NCP5359GMNR2G: A High-Efficiency, Dual MOSFET Driver

The NCP5359GMNR2G is an advanced dual MOSFET driver designed by ON Semiconductor, tailored for high-performance applications that require efficient power conversion. This integrated circuit (IC) is engineered to drive two N-channel power MOSFETs in a synchronous buck converter topology, which is commonly utilized in computing and telecommunications power systems.

At the heart of the NCP5359GMNR2G is its ability to provide high peak current drive capability with fast switching speeds, which is critical for reducing switching losses and improving overall system efficiency. The driver is capable of delivering peak currents of up to 3A for both the high-side and low-side drives, ensuring that the power MOSFETs are turned on and off rapidly, minimizing transition losses.

The NCP5359GMNR2G boasts an impressive range of features that enhance its performance in demanding applications. It includes an adaptive non-overlapping gate drive that helps to prevent shoot-through current, protecting the MOSFETs and the power supply. Additionally, the driver IC includes under-voltage lockout protection (UVLO) for both high-side and low-side drives, ensuring that the MOSFETs operate only when sufficient gate voltage is present.

Flexibility is another key advantage of the NCP5359GMNR2G. It operates over a wide supply voltage range from 5V to 12V, making it suitable for a variety of power systems. The driver IC also features a tri-state PWM input for each channel, which allows for better control of the MOSFETs and supports various PWM control schemes.

ON Semiconductor has packaged the NCP5359GMNR2G in a compact 10-DFN (3x3) package, which not only saves valuable board space but also offers excellent thermal performance. The small footprint of this driver IC makes it an ideal choice for space-constrained applications while ensuring that it can handle the thermal demands of high-speed switching.

In summary, the NCP5359GMNR2G from ON Semiconductor is a highly capable dual MOSFET driver that provides the efficiency, speed, and flexibility required for modern power conversion applications. Its robust feature set and compact design make it a go-to solution for engineers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess