EN
  • EN
  • DE

NCP45541IMNTWG-H

Part No NCP45541IMNTWG-H
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH ACT-HI 20A 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 0.5 V to 13.5 V
Supply Voltage - Operating 3 V to 5.5 V
Current - Output (Max) 20A
Rds On (Typ) 4.8 mOhm
Input Type Non-Inverting
Features Power Good, Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-DFN (3x3)
Win Source Part Number 1082138-NCP45541IMNTWG-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP45541IMNTWG-H CAD Model

Description

ON Semiconductor NCP45541IMNTWG-H Product Overview

The NCP45541IMNTWG-H from ON Semiconductor is a high-performance, integrated circuit designed for power management applications. This state-of-the-art device is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the stringent requirements of modern electronic systems. With its compact size and robust features, the NCP45541IMNTWG-H is ideal for a variety of applications, including but not limited to, consumer electronics, automotive systems, and industrial equipment.

Key Features

  • High Efficiency: The NCP45541IMNTWG-H is engineered to provide high-efficiency power conversion, which helps to reduce power loss and improve the overall performance of the system it is integrated into.
  • Thermal Management: Built with an advanced thermal management system, this IC ensures reliable operation even under high temperature conditions, making it suitable for applications that require consistent performance.
  • Robust Protection: It comes equipped with a range of protection features, such as overcurrent protection, overvoltage protection, and thermal shutdown, which safeguard the device and the system from potential damage due to abnormal operating conditions.
  • Compact Form Factor: The small footprint of the NCP45541IMNTWG-H allows for its use in space-constrained applications without sacrificing functionality or performance.

Applications

The versatility of the NCP45541IMNTWG-H makes it suitable for a wide array of applications. It can be used in power supplies for consumer electronics like smartphones, tablets, and laptops, where efficiency and battery life are critical. Additionally, it's suitable for automotive applications, including infotainment systems and advanced driver-assistance systems (ADAS), where reliability and durability are paramount. In the industrial sector, it can be found in automation systems, power management modules, and other equipment that demands stable and reliable power distribution.

Technical Specifications

  • Package: The device comes in a compact, surface-mount package that is designed for easy integration into a wide range of electronic assemblies.
  • Performance: ON Semiconductor has designed this IC to deliver optimal performance with minimal power loss, ensuring that the end applications run smoothly and efficiently.

In conclusion, the NCP45541IMNTWG-H is a testament to ON Semiconductor's dedication to providing high-quality, reliable power management solutions. Its combination of efficiency, protection features, and compact design makes it an excellent choice for designers looking to enhance their products with a superior power management integrated circuit.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6387 $57.3545
75+ $1.3446 $100.8450
120+ $1.3026 $156.3120
160+ $1.2605 $201.6800
210+ $1.2185 $255.8850
275+ $1.0925 $300.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess