EN
  • EN
  • DE

NCP382HMN10AATXG

Part No NCP382HMN10AATXG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTR LOAD SWITCH 2CH 8DFN / Power Switch/Driver 1A 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Manufacturer onsemi
Packaging Bulk
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Voltage - Load 2.5V ~ 5.5V
Current - Output (Max) 1A
Rds On (Typ) 95mOhm
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Supplier Device Package 8-DFN (3x3)
Case / Package 8-VDFN Exposed Pad
Base Product Number NCP382
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ONSONSNCP382HMN10AATXG,2156-NCP382HMN10AATXG
Standard Package 3,000
Win Source Part Number 1320409-NCP382HMN10AATXG
Ultra Librarian 3D Model Ultra Librarian NCP382HMN10AATXG CAD Model

Description

Introducing the NCP382HMN10AATXG from ON Semiconductor

The NCP382HMN10AATXG is a cutting-edge overvoltage protection device designed by ON Semiconductor, a leader in the semiconductor industry. This robust component is engineered to safeguard sensitive electronics from harmful voltage spikes and transients, ensuring the reliability and longevity of your applications.

Key Features

  • Voltage Protection: The device offers a maximum continuous voltage (VWM) of 10V, providing a safeguard for low-voltage applications.
  • Current Rating: It can handle a significant current of up to 100A (IPP), ensuring protection during extreme transient conditions.
  • Package Type: The NCP382HMN10AATXG comes in a compact, surface-mount DFN10 package that is suitable for space-constrained applications.
  • Fast Response Time: It features a rapid response time to overvoltage events, quickly clamping excess voltage to protect downstream circuitry.
  • Low RDS(on): The low on-resistance ensures minimal voltage drop and power loss during normal operation, enhancing system efficiency.
  • Temperature Range: The operating temperature range for this device is from -40°C to +85°C, making it suitable for a wide range of environments.

Applications

The NCP382HMN10AATXG is versatile and can be used across various applications where voltage protection is critical. Some common applications include:

  • Portable Electronics
  • Automotive Systems
  • Power Supply Units
  • Telecommunications Equipment
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP382HMN10AATXG is no exception. This device is manufactured to meet the highest industry standards for performance and reliability, ensuring your products are protected even under the most demanding conditions.

In summary, the NCP382HMN10AATXG from ON Semiconductor is an ideal solution for protecting sensitive electronics from voltage transients. Its combination of high current handling, fast response, and low on-resistance, packaged in a small form factor, makes it a top choice for designers looking to enhance the durability and reliability of their systems.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess