EN
  • EN
  • DE

DP-600-SELF-LEVEL-8.4OZ

Part No DP-600-SELF-LEVEL-8.4OZ
Manufacturer 3M
Catalog Glue, Adhesives, Applicators
Description SCOTCH-WELD CONCRETE REPAIR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Epoxy, 2 Part
For Use With/Related Products Multi-Purpose
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1507905-DP-600-SELF-LEVEL-8.4OZ
Ultra Librarian 3D Model Ultra Librarian DP-600-SELF-LEVEL-8.4OZ CAD Model

Description

N

You May Also Be Interested in

3M
SCOTCH-WELD EPOXY ADHESIVE 2
Need more? Email Us
3M
SCOTCH-WELD EPOXY ADHESIVE 2
Need more? Email Us
3M
SCOTCH-WELD PLASTIC & RUBBER INS
Need more? Email Us
3M
SIL-5CC# 3M(TM) Grease Tube SIL-5CC_ 100/CTN
Need more? Email Us
3M
SCOTCH-WELD EPOXY ADHESIVE 2
Need more? Email Us
3M
MARINE ADH SEALANT FST CURE 3OZ
Need more? Email Us
3M
SCOTCH-WELD CONCRETE REPAIR
Need more? Email Us
3M
ADHESIVE SPRAY CLEAR 16.75 OZ
Need more? Email Us
3M
ANISOTROPIC COND FILM 5MMX35M
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess