EN
  • EN
  • DE

MAX34462EXQ

Part No MAX34462EXQ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703262-MAX34462EXQ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX34462EXQ CAD Model

Description

The MAX34462EXQ from Maxim Integrated is a sophisticated energy-efficient, digital power-management IC that offers a comprehensive solution for DC power distribution systems. This product is designed to cater to the needs of advanced computing and communication systems where precise power control and monitoring are crucial.

Key Features

  • High-Efficiency Power Conversion: The MAX34462EXQ is engineered to deliver high-efficiency power conversion, which significantly reduces the heat dissipation and enhances system reliability.
  • Advanced Power Monitoring: It comes equipped with advanced power monitoring capabilities, allowing for real-time tracking of voltage, current, and power, which is essential for optimizing system performance and energy consumption.
  • Configurable Outputs: The device features configurable outputs that can be tailored to meet the specific requirements of various applications, providing flexibility in power management design.
  • I2C Interface: An integrated I2C interface enables seamless communication with microcontrollers or processors for intelligent control and reporting.
  • Compact Form Factor: The MAX34462EXQ boasts a compact QFN package, making it ideal for space-constrained applications without compromising on functionality.

Applications

With its advanced features, the MAX34462EXQ is well-suited for a range of applications, including:

  • High-performance servers and data centers
  • Networking and telecommunications equipment
  • Storage systems
  • Industrial control systems

Technical Specifications

The MAX34462EXQ operates over a wide input voltage range and provides multiple output voltages, ensuring compatibility with a variety of system architectures. It also includes built-in protection features such as over-voltage, under-voltage, over-current, and thermal shutdown to safeguard against potential system failures.

For designers looking for an efficient and reliable power management solution, the MAX34462EXQ from Maxim Integrated offers a blend of performance, versatility, and compactness to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess