EN
  • EN
  • DE

MAX133CQH+D

Part No MAX133CQH+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 3.75DIGIT 20 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type ADC
Number of Channels 3
Resolution (Bits) 3.75 Digit
Sampling Rate (Per Second) 20
Voltage Supply Source Dual ±
Supply Voltage (V) ±5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.58x16.58)
Family Part Number MAX133
Manufacturer Pack Quantity 28
MSL Level 3 (168 Hours)
Win Source Part Number 701262-MAX133CQH+D
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX133CQH+D CAD Model

Description

The MAX133CQH+D is a precision, high-performance data acquisition system from Maxim Integrated that is designed to cater to a wide range of applications requiring accurate and reliable data conversion. This integrated circuit (IC) combines the functionality of a 12-bit analog-to-digital converter (ADC) with a microprocessor-compatible 8-channel multiplexer and sample/hold circuit, making it a versatile choice for complex measurement tasks.

Key Features

  • High Precision: With its 12-bit resolution, the MAX133CQH+D ensures accurate digital representation of analog signals, which is crucial for sensitive applications.
  • 8-Channel Multiplexer: The integrated 8-channel multiplexer allows for multiple single-ended inputs, providing flexibility in monitoring various sensors or signals without the need for additional external components.
  • Sample/Hold Function: The built-in sample/hold circuitry ensures that the analog input signal is captured and held steady during the conversion process, leading to more stable and reliable measurements.
  • Microprocessor Interface: The device is designed to easily interface with microprocessors, providing a straightforward digital output that can be used for further processing or display.
  • Low Power Consumption: Maxim Integrated's commitment to power efficiency is evident in the MAX133CQH+D's design, which operates with minimal power, making it suitable for battery-operated devices.
  • Wide Operating Temperature Range: This product can operate over an industrial temperature range, making it suitable for harsh environments.

Applications

The MAX133CQH+D is well-suited for a variety of applications, including:

  • Data logging systems
  • Industrial control systems
  • Medical instrumentation
  • Remote sensing
  • Environmental monitoring

In conclusion, the MAX133CQH+D from Maxim Integrated is a robust and reliable data acquisition solution that offers high precision and versatility for engineers and designers working on complex electronic systems. Its integration of multiple functions into a single package simplifies design and reduces the need for additional components, making it an efficient choice for a multitude of measurement and monitoring tasks.

You May Also Be Interested in

Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess