EN
  • EN
  • DE
  • IT

SDP3500Q38B

Part No SDP3500Q38B
Manufacturer Littelfuse Inc.
Catalog TVS - Mixed Technology
Description SIDAC BI 320V 100A QFN 5X6 8L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Clamping 320V
Technology Mixed Technology
Number of Circuits 2
Applications Ethernet
Mounting SMD (SMT)
Case / Package 8-QFN (5x6)
Win Source Part Number 317819-SDP3500Q38B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDP3500Q38B CAD Model

Description

The SDP3500Q38B is a TVS (Transient Voltage Suppressor) diode manufactured by Littelfuse. It is designed to protect sensitive electronic components from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This TVS diode is part of the SDP series, renowned for its ability to provide robust protection in a compact package.

Applications

  • Portable Electronics: Protection of data lines in smartphones, tablets, and wearable devices.
  • Automotive Systems: Safeguarding electronic control units (ECUs) from voltage transients.
  • Industrial Automation: Protecting communication interfaces in PLCs and industrial sensors.
  • Medical Equipment: Ensuring the reliability of medical devices against electrical disturbances.
  • Telecommunications: Providing surge protection for network interfaces in routers and modems.

Features

  • Low Clamping Voltage: Limits the voltage surge to a safe level, protecting sensitive components.
  • Fast Response Time: Quickly responds to transient events, preventing damage from occurring.
  • Small Footprint: Allows for easy integration into compact electronic designs.
  • High Surge Current Capability: Withstands high surge currents without degradation or failure.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS directives.
  • Q38 Surface Mount Package: Easy to integrate into automated assembly processes.

Benefits

  • Improved System Reliability: Protects electronic components from voltage transients, increasing system reliability and longevity.
  • Reduced Downtime: Prevents equipment failure due to ESD and surge events, minimizing downtime and maintenance costs.
  • Enhanced Product Safety: Ensures the safety of electronic products by preventing malfunctions caused by transient voltages.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive electronics.
  • Simplified Design: Easy to integrate into existing designs, reducing design complexity and time to market.

Additional Details

The SDP3500Q38B offers a peak pulse power dissipation rating that's suitable for protecting various sensitive interfaces. This TVS diode is designed with a low clamping voltage to prevent damage to connected components. The Q38 surface-mount package provides ease of assembly and saves board space. Specific technical specifications, including voltage ratings and surge current capabilities, can be found in the product datasheet. The internal construction utilizes silicon avalanche diode technology for reliable clamping performance under various operating conditions.

The device is designed to operate over a broad range of temperatures, making it suitable for use in a wide variety of applications and environments. It provides reliable protection against ESD, EFT, and surge events, contributing to the overall robustness and longevity of the protected electronic system. The Q38 package allows for high-density board layouts and simplified manufacturing processes. The low clamping voltage and fast response time are critical for protecting sensitive circuitry from damage due to transient voltage spikes.

You May Also Be Interested in

Microsemi Corporation
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 32V 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess