ON Semiconductor NCP300HSN30T1G Voltage Detector
The ON Semiconductor NCP300HSN30T1G is a highly precise and reliable voltage detector designed for the most demanding applications. It is a crucial component in systems where voltage monitoring is critical for performance and safety. This voltage detector is engineered to provide a high level of accuracy in voltage detection, ensuring that your electronic devices operate within their intended voltage ranges, thus protecting them from potential damage caused by voltage fluctuations.
Key Features
- Voltage Threshold: The NCP300HSN30T1G has a fixed voltage threshold of 3.0V, making it ideal for monitoring 3V power supply lines.
- Low Power Consumption: It is designed for low power consumption, drawing a minimal quiescent current, which is particularly beneficial for battery-operated devices.
- High Accuracy: The detector boasts an impressive accuracy of ±1.5%, providing reliable voltage monitoring to prevent system failure.
- Fast Response Time: The device responds quickly to voltage changes, ensuring timely actions can be taken to maintain system stability.
- Temperature Range: It operates over a wide temperature range from -40°C to +125°C, suitable for various operating environments.
- Output Type: The NCP300HSN30T1G features an active low, open-drain output, which allows it to be interfaced easily with other components in the system.
- Package: The device comes in a compact SOT-23-5 package, which is space-efficient and ideal for space-constrained applications.
Applications
The NCP300HSN30T1G voltage detector is versatile and can be used in a wide array of applications such as:
- Portable and battery-powered devices
- Microprocessor/microcontroller reset circuits
- Memory battery backup circuits
- Power failure detection
- System power-on reset
With its precision voltage monitoring and robust design, the NCP300HSN30T1G from ON Semiconductor is an essential component for any system where reliable voltage detection is necessary. It offers the performance and durability needed to ensure your devices operate safely and effectively, even under the most challenging conditions.