EN
  • EN
  • DE

BOOSTXL-EDUMKII

Part No BOOSTXL-EDUMKII
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EDUCATIONAL BOOSTERPACK MKII / LaunchPad™ Special Purpose Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Interface
Function Special Purpose
Utilized IC / Part LaunchPad™
Supplied Contents Board(s)
Base Product Number BOOSTXL
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -296-42630-ND,296-42630
Standard Package 1
Win Source Part Number 1232227-BOOSTXL-EDUMKII
Ultra Librarian 3D Model Ultra Librarian BOOSTXL-EDUMKII CAD Model

Description

BOOSTXL-EDUMKII - Educational BoosterPack™ MKII

The BOOSTXL-EDUMKII from Texas Instruments is an add-on board designed to bring an array of interactive features to the LaunchPad™ development kit ecosystem. This Educational BoosterPack™ MKII is an ideal tool for both educators and students to delve into the world of microcontroller applications. It is compatible with a range of TI LaunchPad kits, allowing for a versatile and hands-on learning experience.

Packed with a variety of sensors and multimedia peripherals, the BOOSTXL-EDUMKII is perfect for creating engaging projects in classrooms, workshops, or at home. It includes sensors for temperature, light, and sound, as well as a three-axis accelerometer for motion detection. These sensors provide an excellent introduction to data acquisition and sensor interfacing.

The board features a 40-pin stackable booster pack interface, which ensures easy plug-and-play functionality with any compatible TI LaunchPad. It also boasts a 128x128 pixel graphical LCD display, which is a powerful tool for data visualization, user interface creation, and graphic representation. The integrated joystick and pushbuttons offer a convenient input method for interactive projects.

For audio applications, the BOOSTXL-EDUMKII comes with an onboard microphone and a headphone jack, enabling audio recording and playback. This makes it suitable for projects requiring sound analysis or for building digital audio players.

The Educational BoosterPack MKII is also equipped with an RGB LED, providing a colorful and visual way to learn about PWM (Pulse Width Modulation) and LED mixing. The onboard buzzer can be used for audio signal generation, adding an auditory dimension to projects.

To support the development process, Texas Instruments offers extensive documentation, example code, and a dedicated online community. This ensures that users can quickly get started with the BOOSTXL-EDUMKII and make the most out of their learning experience.

Whether you're a beginner or an experienced developer, the BOOSTXL-EDUMKII Educational BoosterPack™ MKII is an excellent addition to your toolkit, enabling a wide range of educational and creative applications.

You May Also Be Interested in

Wurth Electronics Inc
LEDS
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess