EN
  • EN
  • DE

NCP2890AFCT2

Part No NCP2890AFCT2
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP AB MONO 1.08W 9FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.08W x 1 @ 8Ohm
Voltage - Supply 2.2V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 9-FlipChip (1.45x1.45)
Package / Case 9-WFBGA, FCBGA
Base Product Number NCP2890
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 647434-NCP2890AFCT2
Ultra Librarian 3D Model Ultra Librarian NCP2890AFCT2 CAD Model

Description

ON Semiconductor NCP2890AFCT2 Audio Amplifier

The NCP2890AFCT2 from ON Semiconductor is a high-quality audio power amplifier designed for portable communication device applications. It is a monolithic integrated circuit that delivers high-quality output power with a minimal number of external components, making it an ideal choice for space-constrained applications.

Key Features

  • Output Power: Capable of delivering 1W of continuous average power to an 8Ω BTL load with less than 1% distortion (THD+N) from a 5V power supply.
  • Efficiency: Features a low quiescent current and a shutdown mode, making it suitable for battery-powered devices, ensuring longer battery life.
  • Thermal Protection: Comes with an in-built thermal shutdown protection mechanism that prevents damage from overheating.
  • Pop & Click Noise Reduction: The circuit minimizes audible turn-on and turn-off noise, providing a smoother user experience.
  • Multiple Gain Settings: Offers flexibility in gain settings with external gain-setting resistors.

Applications

The NCP2890AFCT2 is designed for a variety of applications in the audio domain, particularly where space and power efficiency are critical. It is well-suited for:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Portable Gaming Devices
  • Laptop Computers
  • Other Portable Devices Requiring High-Quality Audio Amplification

Product Specifications

Parameter Value
Output Power 1W (8Ω load)
Power Supply 2.2V to 5.5V
THD+N <1% at 1W
Package 9-FlipChip (FC)

Overall, the NCP2890AFCT2 stands out for its high efficiency, excellent audio performance, and its thermal and noise reduction features, making it a top choice for designers and engineers looking to incorporate a reliable audio amplifier into their portable devices.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess