Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Incandescent
Lamp Color Green
Lens Color Green
Lens Transparency Diffused
Ratings AC/DC
Voltage 5V
Current 200mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.88" (22.35mm)
Lens Size 29.70mm Dia
Lens Style Round with Flat Top
Ingress Protection IP65
Ultra Librarian 3D Model Ultra Librarian M22-FG-5 CAD Model

Description

NULL

You May Also Be Interested in

NKK Switches
INDICATOR SQ BLUE LED WHITE CAP
Need more? Email Us
ECAD model for UB04KW016G-JB
NKK Switches
INDICATOR PB RND SILVER SLD LUG
Need more? Email Us
ECAD model for YB02WKW01
Mallory Sonalert Products Inc.
LED GRN 8MM NUT 3VAC/DC STK
Need more? Email Us
ECAD model for FL1M-8SJ-2-G3V
Carlo Gavazzi Inc.
PLT LIGHT 110 VAC/DC YELLOW LED
Need more? Email Us
ECAD model for PL22SFLY110
Mallory Sonalert Products Inc.
LED YEL 8MM NUT 12VAC/DC STK
Need more? Email Us
ECAD model for FL1P-8NW-1-Y12V
NKK Switches
INDICATOR SQ BLK HSNG GREEN LED
Need more? Email Us
ECAD model for UB04KW015F
Apem Inc.
INDICATOR 24V 6MM RECESSED YLW
Need more? Email Us
ECAD model for Q6R1CXXY24
Dialight
LED Panel Mount Indicators 0.5in
Need more? Email Us
ECAD model for 654-1204-103F
Dialight
ONE INCH DOME BLU LED PMI 125V
Need more? Email Us
ECAD model for 556-3805-304F

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention